EN
  • EN
  • DE

LMV762QMM/NOPB

Part No LMV762QMM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMP PREC W/P-POP LV 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Number of Elements 1
Output Type Push-Pull
Dual Supply Voltage (±) 2.7 V ~ 5 V
Maximum Quiescent Current 700μA
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD
Manufacturer Package 8-VSSOP
Win Source Part Number 779576-LMV762QMM/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV762QMM/NOPB CAD Model

Description

Product Overview: LMV762QMM/NOPB

The LMV762QMM/NOPB is a precision, low-voltage comparator manufactured by Texas Instruments, designed for a wide range of applications that require fast response times and low power consumption. This device is part of TI's LMV family and is available in a small, space-saving 8-pin VSSOP package, making it ideal for portable and compact electronic systems.

Key Features

  • Low Voltage Operation: The LMV762QMM/NOPB operates at a supply voltage range from 2.7V to 5.5V, catering to systems that run on low voltage supplies while maintaining consistent performance.
  • Precision Performance: With a propagation delay of typically 200 ns, this comparator delivers fast response times. It also features a low input offset voltage of 1 mV (max) and an input offset voltage drift of 10 µV/°C (max), ensuring high accuracy in signal comparison.
  • Low Power Consumption: The device is designed for power-sensitive applications, consuming only 800 µA of supply current, which helps in extending battery life in portable devices.
  • Push-Pull Outputs: The LMV762QMM/NOPB features push-pull outputs that eliminate the need for an external pull-up resistor, simplifying design and reducing component count.
  • Wide Temperature Range: It is capable of operating over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications

The LMV762QMM/NOPB is versatile and can be used in various applications, including:

  • Battery-powered devices
  • Threshold detectors
  • Zero-crossing detectors
  • Window comparators
  • Relay drivers
  • Portable medical devices

In summary, the LMV762QMM/NOPB from Texas Instruments is a high-performance, low-voltage comparator that offers precision, low power consumption, and a robust operating temperature range. Its compact size and push-pull output make it an excellent choice for designers looking to create efficient, reliable, and space-conscious electronic systems.

You May Also Be Interested in

Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6284 $50.9124
27+ $3.7977 $102.5379
41+ $3.6790 $150.8390
57+ $3.5604 $202.9428
73+ $3.4417 $251.2441
98+ $3.0856 $302.3888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess