EN
  • EN
  • DE

AH9251-W-7

Part No AH9251-W-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOL SC59-3 / Digital Switch Omnipolar Switch Digital Hall Effect SC-59-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Package Tape & Reel
Function Omnipolar Switch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±8mT Trip, ±7mT Release
Test Condition -40°C ~ 85°C
Voltage - Supply 2.5V ~ 5.5V
Current - Supply (Max) 15µA
Current - Output (Max) 2mA
Output Type Digital
Features Sleep Mode
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package SC-59-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number AH9251
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AH9251-W-7DICT,AH9251-W-7DITR,AH9251-W-7DIDKR
Standard Package 3,000
Win Source Part Number 1110947-AH9251-W-7
Ultra Librarian 3D Model Ultra Librarian AH9251-W-7 CAD Model

Description

The AH9251-W-7 is an innovative and high-performance Hall Effect switch IC from Diodes Incorporated, a leading manufacturer in the semiconductor market. This integrated circuit is designed to address the needs of a wide range of applications requiring accurate and reliable magnetic sensing with digital output. The AH9251-W-7 is a testament to Diodes Incorporated's commitment to providing advanced solutions for today's technological demands.

Key Features

  • High Sensitivity: The AH9251-W-7 offers high magnetic sensitivity, making it suitable for applications that require detection of weak magnetic fields.
  • Low Power Consumption: Engineered for efficiency, this IC consumes minimal power, which is ideal for battery-powered devices.
  • Chopper Stabilized Design: This feature ensures stable operation over a wide temperature range and minimizes the offset drift commonly associated with Hall Effect sensors.
  • Omni-polar Operation: The device can detect both north and south poles, providing greater flexibility in the design of sensing systems.
  • Robust Output: The digital output of the AH9251-W-7 is immune to electrical noise, ensuring reliable performance in harsh electrical environments.
  • Compact Package: Available in a small SOT-23 package, it is suitable for space-constrained applications.

Applications

The AH9251-W-7 is versatile and can be used in various applications, including but not limited to:

  • Position and proximity sensing
  • Open and close detection for consumer electronics
  • Speed and revolution counting
  • Flow rate sensing for utility meters
  • Industrial automation and safety systems

Quality and Reliability

Diodes Incorporated ensures that the AH9251-W-7 meets the highest quality and reliability standards. The product is rigorously tested to perform under extreme conditions and is compliant with industry-standard certifications. This dedication to excellence guarantees that the AH9251-W-7 is not just a component but a dependable part of your application.

Conclusion

With its high sensitivity, low power consumption, and robust design, the AH9251-W-7 from Diodes Incorporated stands out as an excellent choice for designers looking to incorporate reliable magnetic sensing capabilities into their products. Its compact form factor and versatile application range make it a valuable addition to any project requiring a Hall Effect switch IC.

You May Also Be Interested in

Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3144 $50.3040
390+ $0.2580 $100.6200
605+ $0.2499 $151.1895
830+ $0.2418 $200.6940
1,070+ $0.2338 $250.1660
1,435+ $0.2096 $300.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess