EN
  • EN
  • DE

LFC32TEJ1UH

Part No LFC32TEJ1UH
Manufacturer KOA Speer
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case 3225-1UH
Manufacturer KOA Speer
Manufacturer Homepage www.koaspeer.com
Win Source Part Number 754213-LFC32TEJ1UH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LFC32TEJ1UH CAD Model

Description

The LFC32TEJ1UH is a ferrite chip inductor manufactured by KOA Speer Electronics. It is designed for use in various electronic circuits for filtering, impedance matching, and RF signal processing. This specific inductor is characterized by its compact size, high Q factor, and excellent performance at high frequencies.

Applications

  • RF Filters: Used in radio frequency filters to selectively pass or reject signals of specific frequencies.
  • Impedance Matching Circuits: Employed in impedance matching networks to maximize power transfer between different circuit stages.
  • Wireless Communication Devices: Found in wireless devices such as mobile phones, Bluetooth modules, and Wi-Fi routers.
  • High-Frequency Circuits: Suitable for use in high-frequency circuits where inductance is required for tuning and filtering.
  • Power Supply Circuits: Used for noise filtering and decoupling in power supply circuits.

Features

  • Ferrite Core: Utilizes a ferrite core material, providing high inductance and excellent frequency characteristics.
  • Compact Size: Features a small form factor, making it suitable for miniaturized electronic devices.
  • High Q Factor: Offers a high Q factor, resulting in low energy loss and efficient signal processing.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, enabling automated placement and soldering.
  • Excellent Temperature Stability: Provides stable inductance values over a wide temperature range.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmentally friendly manufacturing processes.

Benefits

  • Efficient Filtering: Provides effective filtering of unwanted signals in electronic circuits.
  • Improved Signal Integrity: Helps to improve signal integrity by reducing noise and interference.
  • Optimized Power Transfer: Enables optimized power transfer through impedance matching.
  • Space Saving: Compact size allows for space-saving designs in electronic devices.
  • Reliable Performance: Offers reliable performance and consistent inductance values over time.

Additional Details

The LFC32TEJ1UH has specific inductance values and tolerances, which should be verified against the manufacturer's datasheet. Common inductance values include nanohenries (nH) or microhenries (µH). The component's physical dimensions are generally in millimeters, and the operating temperature range is specified in degrees Celsius. It is crucial to consult the official datasheet for precise electrical characteristics, including the Self-Resonant Frequency (SRF), DC Resistance (DCR), and Rated Current.

You May Also Be Interested in

NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
ON Semiconductor
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Texas Instruments
Need more? Email Us
ON Semiconductor
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Spansion
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess