EN
  • EN
  • DE

LFC32TE353A4028M0227

Part No LFC32TE353A4028M0227
Manufacturer KOA Speer
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case 3225-0.022UH
Manufacturer KOA Speer
Manufacturer Homepage www.koaspeer.com
RoHS State Request Verification
Win Source Part Number 754212-LFC32TE353A4028M0227
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LFC32TE353A4028M0227 CAD Model

Description

The LFC32TE353A4028M0227 is a ferrite chip inductor manufactured by KOA Speer. This component is designed for high-frequency applications where inductance is required to filter or tune signals. Its compact size and robust construction make it suitable for a variety of electronic devices.

Applications

  • Mobile phones and wireless communication devices: Used in RF circuits for impedance matching and filtering.
  • Bluetooth modules: Employed in filtering and tuning stages.
  • Wireless LAN (WLAN) devices: Integrated in antenna circuits.
  • High-frequency circuits: Used in various RF and microwave applications.
  • General electronic circuits: Suitable for signal filtering and impedance matching.

Features

  • Compact Size: Small footprint suitable for high-density mounting.
  • High Q Value: Offers minimal signal loss in high-frequency circuits.
  • Ferrite Core: Provides stable inductance over a range of frequencies.
  • Excellent solderability: Designed for reliable surface mount assembly.
  • RoHS Compliant: Ensures environmental compliance.

Benefits

  • Improved Signal Integrity: Filters unwanted noise and harmonics, resulting in clearer signals.
  • Enhanced Device Performance: Optimizes circuit performance through precise inductance.
  • Reduced Component Size: Enables miniaturization of electronic devices.
  • Reliable Operation: Provides stable performance over a range of operating conditions.
  • Cost-Effective: Offers a balance of performance and cost for various applications.

Additional Details

The LFC32TE353A4028M0227 features a specific inductance value crucial for its applications. The component is designed for automated assembly, reducing manufacturing costs. Its high self-resonant frequency allows it to operate efficiently at high frequencies. The part is supplied in tape and reel packaging for automated pick and place. This product is built to withstand reflow soldering processes according to industry standards. Specific inductance values, tolerance, and operating temperature range can be found in the KOA Speer datasheet for this component. This inductor's performance characteristics, such as its self-resonant frequency (SRF) and DC resistance (DCR), make it a good choice for high-frequency filter design. The materials used in the LFC32TE353A4028M0227 are selected to provide consistent and reliable performance. The component's construction ensures excellent mechanical strength, even under demanding conditions. KOA Speer emphasizes the reliability and durability of their components through rigorous testing processes. This part is designed to minimize electromagnetic interference (EMI) within electronic circuits, further enhancing its utility. This inductor contributes to overall circuit stability and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Toko America Inc.
Need more? Email Us
Silergy Corp
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
IXYS
Lowest to $7.8205

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess