EN
  • EN
  • DE

CSD19534KCS

Part No CSD19534KCS
Manufacturer Texas Instruments
Catalog FETs - Single
Description MOSFET N-CH 100V 100A TO220 / 100V N-Channel NexFET Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100V
Current - Continuous Drain (Id) at 25°C 100A
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Rds On (Maximum) at Id, Vgs 16.5mOhm at 30A, 10V
Vgs(th) (Maximum) at Id 3.4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 22.2nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 1670pF at 50V
Power Dissipation (Maximum) 118W (Tc)
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Supplier Device Package TO-220-3
Manufacturer Package TO-220-3
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812416-CSD19534KCS
Ultra Librarian 3D Model Ultra Librarian CSD19534KCS CAD Model

Description

The CSD19534KCS is a state-of-the-art N-Channel MOSFET from Texas Instruments, designed to deliver high efficiency and power density for a wide range of applications. This MOSFET is a testament to Texas Instruments' commitment to providing advanced power management solutions that meet the evolving needs of modern electronics.

Key Features

  • Low On-Resistance: With a typical R<sub>DS(on) of just 1.8 mΩ, the CSD19534KCS offers minimal conduction losses, making it ideal for high-efficiency power supply designs.
  • High Continuous Drain Current: It supports a continuous drain current (I<sub>D) of 100 A, ensuring robust performance for high-current applications.
  • Fast Switching: The device's fast switching capabilities enable improved performance in switching applications, reducing losses and improving overall efficiency.
  • Ultra-Low Q<sub>g (Total Gate Charge): This feature helps in reducing switching losses, which is critical for high-frequency power conversion.
  • SON 5mm x 6mm Package: The compact footprint of the CSD19534KCS allows for space-saving designs, which is particularly beneficial in applications where board space is at a premium.

Applications

The CSD19534KCS is versatile and can be used in various applications, including:

  • DC to DC Converters
  • Motor Drives
  • Power Supplies
  • Synchronous Buck Circuits
  • Server and Telecom Power Systems

Technical Specifications

Parameter Value V<sub>DS (Drain-Source Voltage) 100 V I<sub>D (Continuous Drain Current) 100 A R<sub>DS(on) 1.8 mΩ Q<sub>g (Total Gate Charge) 67 nC

The CSD19534KCS from Texas Instruments represents a blend of performance, efficiency, and reliability, making it a top choice for designers looking to create cutting-edge power management systems.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 350mW 4.5Ω@4.5V,0.2A 3V@250uA 1 N-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@5V,50mA 225mW 2.5V@250uA 1 N-channel SOT-23
Lowest to $0.0162
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3A 150mΩ@4.5V,2A 350mW 1.1V@250uA 1 N-channel SOT-23
Lowest to $0.0425
ShenZhen SlkorMicro Semicon Co. Ltd
40V 4.4A 1.5W 1 piece P-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3.6A 104mΩ@4.5V,3.4A 2.1W 1V@250uA 2 N-Channel SOP-8
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 340mA 1.3Ω@10V,500mA 150mW 1V@250uA 1 N-channel SOT-723
Lowest to $0.0168
ShenZhen SlkorMicro Semicon Co. Ltd
100V 150mA 6Ω@10V,120mA 250mW 2.8V@1mA 1 N-channel SOT-23
Lowest to $0.0286
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 3Ω@10V 225mW 1V@250uA 1 N-channel SOT-23
Lowest to $0.0267
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9416 $58.2480
65+ $1.5932 $103.5580
100+ $1.5434 $154.3400
135+ $1.4936 $201.6360
175+ $1.4438 $252.6650
235+ $1.2944 $304.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 359 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess