EN
  • EN
  • DE

C3304B20K

Part No C3304B20K
Manufacturer KOA Speer
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050813-C3304B20K
Categories OEM Parts(C-E)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C3304B20K CAD Model

Description

The C3304B20K is a high-quality thick film chip resistor manufactured by KOA Speer. This resistor is designed for general purpose applications requiring stable and reliable resistance. It offers excellent performance characteristics and is suitable for a wide range of electronic circuits.

Applications:

  • Consumer electronics: Used in devices such as smartphones, tablets, and televisions.
  • Industrial equipment: Employed in control systems, power supplies, and instrumentation.
  • Automotive electronics: Utilized in automotive control units and sensor circuits.
  • Medical devices: Used in medical equipment such as patient monitors and diagnostic instruments.
  • Telecommunications equipment: Employed in communication devices such as routers and modems.

Features:

  • High stability: Provides consistent resistance over a wide temperature range.
  • Small size: Allows for compact circuit designs.
  • RoHS compliant: Meets environmental regulations.
  • Wide resistance range: Available in various resistance values to suit different applications.
  • Excellent solderability: Ensures reliable connections during assembly.

Benefits:

  • Enhanced circuit performance: Stable resistance improves overall circuit accuracy.
  • Space-saving design: Small size allows for higher component density.
  • Environmentally friendly: RoHS compliance ensures minimal environmental impact.
  • Versatile application: Suitable for a wide range of electronic devices.
  • Reliable connections: Excellent solderability ensures long-term performance.

Additional Details:

The C3304B20K resistor is constructed using a thick film resistive element, which provides excellent stability and reliability. Its small size allows for integration into densely populated circuit boards. The resistor is designed to meet industry standards for performance and safety. It is available in various resistance values, making it suitable for a wide range of applications. The excellent solderability ensures reliable connections during assembly, reducing the risk of failures. The resistor's high stability ensures consistent performance over a wide temperature range, making it suitable for use in demanding environments. The C3304B20K is a reliable and versatile component for various electronic applications. It provides a cost-effective solution for applications requiring stable and reliable resistance.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Sagami
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess