Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 4
Output Type TTL
Supply Voltage - Operating 4.5 V to 11 V
Voltage - Input Offset (Max) 2mV @ 5V
Current - Input Bias (Max) 0.3μA @ 5V
Current - Quiescent (Max) 1mA
CMRR, PSRR (Typ) 86.02dB CMRR, 86.02dB PSRR
Propagation Delay (Max) 50ns
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 132752-MAX908CSD+
Ultra Librarian 3D Model Ultra Librarian MAX908CSD+ CAD Model

Description

The MAX908CSD+ from Maxim Integrated is a high-performance, low-power, dual comparator that offers a versatile solution for a variety of applications. With its precision voltage comparison capabilities, it is an ideal choice for systems that require reliable and accurate monitoring of voltage levels.

Key Features

  • Fast Response Time: The MAX908CSD+ provides a fast propagation delay, making it suitable for high-speed signal processing applications.
  • Low Power Consumption: Designed for power-sensitive applications, this device operates with minimal power, making it an efficient choice for battery-operated devices.
  • Wide Supply Voltage Range: It can operate over a broad supply voltage range, accommodating various system design requirements.
  • Dual Comparator: The inclusion of two comparators in a single package allows for compact and efficient design layouts.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input source, preserving signal integrity.

Applications

The MAX908CSD+ is versatile and can be used in multiple applications, including:

  • Battery Monitoring
  • Threshold Detectors/Sensors
  • Window Comparators
  • Zero-Crossing Detectors
  • Level Shifters
  • Signal Conditioning

Package and Quality

This device comes in a 14-pin SOIC package, which is known for its compact footprint and suitability for surface-mount technology (SMT). The MAX908CSD+ is also lead(Pb)-free and RoHS compliant, adhering to current environmental standards and regulations for electronic components.

Conclusion

With its combination of speed, power efficiency, and dual functionality, the MAX908CSD+ is a highly reliable component for precision voltage comparison tasks. Maxim Integrated's commitment to quality ensures that this comparator will perform consistently across a range of conditions and applications, making it a smart choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
ECAD model for HA1631S02CMEL-E
Linear Technology
IC COMP R-R I/O DUAL LP 16SSOP / Comparator Dual R-R I/O ±3.5V/7V 16-Pin SSOP N Tube
Lowest to $17.3790
ECAD model for LT1712IGN#PBF
Linear Technology
IC COMPARATOR 10NS HI-SPEED 8DIP / Comparator Single ±5V/10V 8-Pin PDIP N Tube
Lowest to $29.6235
ECAD model for LT1016IN8#PBF
Linear Technology
IC COMP R-RINOUT DUAL 8-MSOP / Comparator Dual R-R O/P 6V 8-Pin MSOP T/R
Lowest to $12.5988
ECAD model for LT1720CMS8#TRPBF
Texas Instruments
IC DUAL DIFF COMPARATOR 8-SOIC
Need more? Email Us
ECAD model for LM293MDREP
Linear Technology
IC COMPARATOR DUAL HS 3/5V 8-DFN / Comparator Dual R-R O/P 6V 8-Pin DFN EP Tube
Lowest to $26.1754
ECAD model for LT1720IDD#PBF
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6546-E/P
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6 / Comparator Dual 18V Automotive 6-Pin TSOT-23 T/R
Need more? Email Us
ECAD model for LT6700MPS6-3#TRPBF
Maxim Integrated
IC COMPARATOR LP 8-DIP
Need more? Email Us
ECAD model for MAX913EPA+

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.4660 $88.9320
3+ $36.4849 $109.4547
5+ $35.3448 $176.7240
6+ $34.2046 $205.2276
8+ $33.0645 $264.5160
11+ $29.6440 $326.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 137 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention