Products specifications Report Issue?

Categories Audio Products
Manufacturer Knowles
Packaging Reel - TR
Status Obsolete(EOL)
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 100Hz to 8kHz
Sensitivity -42dB ±4dB @ 94dB SPL
S/N Ratio 59dB
Impedance 100 Ohm
Voltage Range 1.5 to 5.5V
Operating Supply Current 250μA
Port Location Top
Termination Surface Mount
Height (Max) 0.067" (1.70mm)
Shape Rectangular
Win Source Part Number 122416-SPM0102ND3-2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPM0102ND3-2 CAD Model

Description

The Knowles MEMS (Silicon) component is a rectangular shaped device with an omnidirectional direction feature.

  • Sensitivity: -42dB ±4dB @ 94dB SPL
  • S/N Ratio: 59dB
  • Voltage Range: 1.5 to 5.5V
  • Operating Supply Current: 250μA
  • Frequency Range: 100Hz to 8kHz
  • Impedance: 100 Ohm
  • Output Type: Analog
  • Port Location: Top
  • Package: Reel-TR
  • Height: 0.067" (1.70mm)
  • Category: Audio Products
  • Status: Obsolete (EOL)
  • Supply and Demand: Balanced

You May Also Be Interested in

Knowles
Need more? Email Us
ECAD model for SP0102BE3-PB-5
Analog Devices Inc.
100Hz ~ 15kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±3dB @ 94dB SPL) Surface Mount
Lowest to $1.8343
ECAD model for ADMP404ACEZ-RL
PUI Audio, Inc.
MIC ANLG OMNI -35DB 0.382"DIA
Need more? Email Us
ECAD model for AOM-5035L-HD3-R
Analog Devices Inc.
Need more? Email Us
ECAD model for ADMP403ACE-HNZ
Analog Devices Inc.
Lowest to $0.3661
ECAD model for ADMP508ACEZ-RL
Knowles
MIC MEMS ANALOG OMNI -42DB
Lowest to $3.1122
ECAD model for SPU0410HR5H-PB
Analog Devices Inc.
Need more? Email Us
ECAD model for ADMP441ACEZ
Knowles
Need more? Email Us
ECAD model for SPM2423HM4H-B
Knowles
Need more? Email Us
ECAD model for SPM0406HE3H-SB-T

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention