Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, AVR® ATtiny, Functional Safety (FuSa)
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIC
Base Product Number ATTINY85
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566972-ATTINY85-15ST1
Ultra Librarian 3D Model Ultra Librarian ATTINY85-15ST1 CAD Model

Description

Microchip Technology ATTINY85-15ST1 Microcontroller

The ATTINY85-15ST1 is a high-performance, low-power AVR 8-bit microcontroller from Microchip Technology, which offers a perfect blend of power efficiency and processing capability. This versatile microcontroller is ideal for a wide range of applications, from simple consumer electronics to complex embedded systems. It is well-suited for projects where space is at a premium, thanks to its compact design.

At the heart of the ATTINY85-15ST1 lies a powerful RISC-based architecture capable of executing most instructions in just a single clock cycle. This enables the microcontroller to achieve impressive performance levels, with a throughput approaching 1 MIPS per MHz. It operates at a voltage range of 2.7V to 5.5V, providing flexibility for use in varied power environments.

With 8KB of in-system programmable flash memory, the ATTINY85-15ST1 provides ample space for application code, which can be updated in the field. This, along with 512B of EEPROM and 512B of SRAM, allows for efficient data storage and manipulation. The device also features a 10-bit Analog-to-Digital Converter (ADC), making it suitable for interfacing with analog sensors and performing complex measurements.

Connectivity and interface options for the ATTINY85-15ST1 include Universal Serial Interface (USI), which can be used for I2C or SPI communications. This makes it easy to connect to other microcontrollers, sensors, and peripherals. Additionally, the microcontroller offers various timer/counters, PWM channels, and other features that are essential for controlling a wide range of devices.

With its built-in watchdog timer and brown-out detection, the ATTINY85-15ST1 ensures reliable operation, even in unpredictable environments. The microcontroller's power-saving modes also enable the design of battery-powered devices with extended operational lifetimes.

For developers, Microchip provides extensive support through its development tools, including the Atmel Studio IDE, programmers, and debuggers. This makes it easier to bring products to market quickly using the ATTINY85-15ST1. Whether you are designing a simple LED controller or a sophisticated IoT device, the ATTINY85-15ST1 offers a balance of size, power, and performance that is hard to beat.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 1MB FLASH 288LFBGA
Need more? Email Us
ECAD model for PIC32MZ1025DAB288T-I/4J
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Silicon Labs
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $19.2211
ECAD model for EFM32GG380F512G-E-QFP100R
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention