EN
  • EN
  • DE

MCZ33989EG

Part No MCZ33989EG
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 28SOIC / System Basis Chip Interface 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tube
Product Status Obsolete
Applications System Basis Chip
Interface CAN, SPI
Voltage - Supply 5.5V ~ 18V
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Type Surface Mount
Base Product Number MCZ33
Standard Package 26 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 226693-MCZ33989EG
Ultra Librarian 3D Model Ultra Librarian MCZ33989EG CAD Model

Description

The NXP MCZ33989EG is a sophisticated System Basis Chip (SBC) that integrates multiple functionalities to support automotive applications. Designed to streamline the development of automotive electronic systems, the MCZ33989EG provides power management, communication, and diagnostic capabilities in a single, compact package. This integration helps reduce system complexity, cost, and board space while enhancing the reliability of the overall system.

Key Features

  • Integrated Power Management: The MCZ33989EG offers a high-efficiency voltage regulator with a low quiescent current, which is ideal for supplying power to microcontrollers and other system components in both active and standby modes.
  • Dual CAN Interface: It features two high-speed Controller Area Network (CAN) interfaces with a data rate of up to 1 Mbps, allowing for robust communication in automotive networks.
  • Enhanced Diagnostic Features: The chip includes diagnostic and protection features such as loss of ground and loss of Vbat monitoring, providing enhanced reliability and safety for automotive systems.
  • Multiple Wake-Up Inputs: Multiple wake-up inputs are available to ensure that the system can be efficiently roused from sleep mode by different events or signals.
  • Low Power Modes: Designed with energy efficiency in mind, the MCZ33989EG supports various low power modes to reduce the energy consumption of the vehicle when it is not in operation.

Applications

The NXP MCZ33989EG is well-suited for a wide range of automotive applications, including body control modules, gateway modules, and various other in-vehicle networks. Its robust design and integrated features make it an excellent choice for managing complex automotive systems that require reliable communication and power management.

Technical Specifications

  • Voltage range: 5.5V to 27V
  • Operating temperature range: -40°C to 125°C
  • Package: 54-lead SSOP

Overall, the NXP MCZ33989EG System Basis Chip stands out for its integration of essential functions required in modern automotive systems, offering designers a versatile and reliable solution for their electronic control unit needs.

You May Also Be Interested in

National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Texas Instruments
Specialized RoHS
Lowest to $1.3098
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess