EN
  • EN
  • DE

SPM0406HE3H-SB-T

Part No SPM0406HE3H-SB-T
Manufacturer Knowles
Catalog Microphones
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Knowles
Category Audio Products
Family Microphones
Win Source Part Number 192402-SPM0406HE3H-SB-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPM0406HE3H-SB-T CAD Model

Description

The Knowles SPM0406HE3H-SB-T is a miniature silicon microphone designed for high-performance audio capture in a compact package. Part of the Knowles SiSonic™ microphone series, it is known for its robust design and consistent performance. The 'SB' in the name denotes enhanced shielding, the 'H' often indicates a specific sensitivity or performance grade, and the 'T' usually signifies a specific packaging or taping option for automated assembly.

Applications:

  • Mobile Phones: Used for voice calls, voice recording, and voice assistant features.
  • Tablets: Integrated to provide high-quality audio input for various applications.
  • Laptop Computers: Improves audio capture for video conferencing and voice recording.
  • Wearable Devices: Found in smartwatches, fitness trackers, and other wearables for voice interaction.
  • Bluetooth Headsets: Enhances voice clarity during calls.
  • Hearing Aids: Provides precise sound capture and amplification in hearing aids.
  • Automotive Systems: Used in hands-free communication systems within vehicles.
  • IoT Devices: Integrated into smart home devices for voice control and monitoring.

Features:

  • High Signal-to-Noise Ratio (SNR): Ensures clear audio capture by minimizing background noise.
  • Omnidirectional Polar Pattern: Captures sound equally from all directions, suitable for diverse recording environments.
  • Low Power Consumption: Optimizes battery life in portable devices.
  • Small Form Factor: Allows for easy integration into compact devices.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.
  • High Acoustic Overload Point (AOP): Handles loud sounds without distortion.
  • Analog Output: Provides an analog signal, suitable for integration with analog circuitry.
  • Enhanced Shielding: Improved shielding ('SB') to minimize electromagnetic interference (EMI).
  • Tape and Reel Packaging: The 'T' designation indicates tape and reel packaging for automated assembly.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • Excellent Audio Clarity: High SNR provides clear and intelligible audio, even in noisy environments.
  • Versatile Application: The omnidirectional pattern allows for use in various applications without requiring precise positioning.
  • Extended Battery Life: Low power consumption maximizes operational time in battery-powered devices.
  • Compact Integration: The small size allows for integration into space-constrained devices without sacrificing performance.
  • Simplified Manufacturing: SMT compatibility and tape and reel packaging simplify the manufacturing process.
  • Robust Audio Performance: High AOP ensures the microphone can handle loud sounds without distortion.
  • Easy Integration with Analog Systems: Analog output streamlines integration with existing analog audio processing systems.
  • Improved EMI Immunity: Enhanced shielding reduces the impact of electromagnetic interference on audio quality.
  • Environmentally Responsible: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The SPM0406HE3H-SB-T typically operates within a voltage range of 1.5V to 3.6V. The analog output signal can be directly connected to an audio amplifier or an analog-to-digital converter (ADC) for further processing. The microphone's sensitivity is carefully calibrated during manufacturing to ensure consistent performance across units. The enhanced shielding provides better performance in environments with high levels of electromagnetic interference. The tape and reel packaging facilitates efficient automated assembly.

The Knowles SPM0406HE3H-SB-T is a reliable and high-performance microphone, suitable for applications requiring small size, low power consumption, high audio quality, improved EMI immunity, and compatibility with automated assembly processes. Its analog output simplifies integration into a wide range of audio systems, and the enhanced shielding ensures reliable performance in noisy environments.

You May Also Be Interested in

Knowles
MIC MEMS ANALOG OMNI -22DB
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -45DB 0.236\
Need more? Email Us
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Digital Output / Mic Omni-Directional -26dB Square Solder Pad
Lowest to $1.4126
Knowles
MIC BOOM ANALOG NC
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Lowest to $2.2800
Infineon Technologies
MIC MEMS ANALOG NC -38DB
Lowest to $3.5188
Knowles
MIC BOOM ANALOG NC
Need more? Email Us
Knowles
MICROPHONE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess