EN
  • EN
  • DE
  • IT

GD-31318-000

Part No GD-31318-000
Manufacturer Knowles
Catalog Speakers
Description SPEAKER SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer Knowles
Win Source Part Number 772300-GD-31318-000
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GD-31318-000 CAD Model

Description

The Knowles GD-31318-000 is a miniature receiver (speaker) designed for hearing aids and other small audio devices. Knowles is a leading manufacturer of micro-acoustic components, and this receiver is engineered for high fidelity sound reproduction in a compact form factor. It is known for its clear audio output and efficient energy consumption, critical for battery-powered applications.

Applications:

  • Hearing aids: Primarily used in various types of hearing aids to deliver amplified sound to the user.
  • In-ear monitors (IEMs): Can be found in some high-end IEMs where small size and high sound quality are required.
  • Medical devices: Used in other medical devices requiring audio output, such as diagnostic tools.
  • Communication devices: Implemented in specialized communication devices where a small, efficient speaker is needed.

Features:

  • Miniature size: Designed for extremely compact devices, allowing for discreet integration.
  • High sensitivity: Efficiently converts electrical signals into sound, maximizing battery life.
  • Balanced armature design: Delivers clear and detailed audio reproduction.
  • Durable construction: Built to withstand the rigors of daily use in portable devices.
  • Low power consumption: Optimized for battery-powered applications.

Benefits:

  • Improved hearing aid performance: Provides clear and natural sound amplification for hearing-impaired individuals.
  • Enhanced audio quality in IEMs: Delivers detailed and accurate sound reproduction for music listening.
  • Extended battery life: Low power consumption maximizes the operating time of portable devices.
  • Increased device reliability: Robust construction ensures long-term performance and durability.
  • Compact device design: Miniature size allows for smaller and more discreet device designs.

Additional Details:

The GD-31318-000 operates on a low voltage and impedance. It is designed to be mounted directly onto a PCB. It typically requires a specific acoustic coupling to achieve optimal performance. The specific frequency response will depend on the acoustic load and the device's enclosure. Refer to the Knowles datasheet for detailed specifications, including impedance, sensitivity, frequency response, and recommended operating conditions. Datasheets provide information on the electrical and mechanical characteristics and recommended soldering profiles for reliable assembly.

You May Also Be Interested in

Knowles
SPEAKER 745OHM SIDE PORT 104DB
Need more? Email Us
PUI Audio, Inc.
EXCITER 8 OHM 102DB
Need more? Email Us
Knowles
SPEAKER SMD
Need more? Email Us
Knowles
SPEAKER 46OHM 104.7DB
Need more? Email Us
Soberton Inc.
SPEAKER 8OHM 800MW TOP PORT 92DB / Dynamic Speaker
Lowest to $2.4634
Knowles
SPEAKER
Need more? Email Us
Knowles
SPEAKER 46OHM 104.7DB
Need more? Email Us
Knowles
SPEAKER 32OHM 10MW TOP PORT 65DB
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 6W TOP PORT 93DB
Lowest to $8.2034

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess