EN
  • EN
  • DE

40075

Part No 40075
Manufacturer Swanstrom Tools USA
Catalog Tools
Description SWS-PLUS 040 - MINI-PRECISION ST
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Wire Strippers and Accessories
Mfr Swanstrom Tools USA
Package Retail Package
Product Status Active
Type Stripper
Cable Type 0.4mm Cable Diameter
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 855929-40075
Ultra Librarian 3D Model Ultra Librarian 40075 CAD Model

Description

The 855929-40075 is a wire stripper designed for 0.4mm cable diameter.

  • Manufacturer: Swanstrom Tools USA
  • Application: wire stripping
  • Package: retail
  • Standard Package: 1 piece
  • Status: active
  • REACH: unaffected

You May Also Be Interested in

Panduit Corp
TOOL METAL TAPE EMBOSSING
Need more? Email Us
3M
3M DAILY FACE MASK REUSABLE RFM1
Need more? Email Us
American Hakko Products, Inc.
EXTRACTOR,PLCC SOCKET,84 PIN
Need more? Email Us
Greenlee Communications
DIE SET CONN FIB-OPT AMP SRF&SMF
Need more? Email Us
JST Sales America Inc.
TOOL HAND CRIMPER 22-26AWG SIDE
Need more? Email Us
Tempo Communications
PUNCHDOWN - NON-IMPACT 110
Need more? Email Us
Wiha
COMBINATION RATCHET WRENCH 1-3/1 / Combination, Ratcheting Wrench 1-3/16" Length
Lowest to $3.6214
Belden Inc.
TORQUE WRENCH 9/16
Need more? Email Us
Dremel
DIAMOND WHEEL
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess