Products specifications Report Issue?

Category Tools - Crimpers, Applicators, Presses
Mfr TE Connectivity
Series *
Package Bulk
Product Status Obsolete
Base Product Number 6500
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 0000.00.0000
Win Source Part Number 856907-65004
Ultra Librarian 3D Model Ultra Librarian 65004 CAD Model

Description

The TE Connectivity 856907-65004 is a tool used for crimping, applying, and pressing.

  • Package: Bulk
  • Quantity: 1 piece
  • ECCN: EAR99
  • MSL: 1 (unlimited)
  • Manufacturer: TE Connectivity
  • Status: Obsolete
  • REACH: Undefined by the vendor
  • HTSUS Code: 0000.00.0000

You May Also Be Interested in

K44
Klein Tools, Inc.
SCREWDRIVER SLOTTED 5/16" 8.25"
Need more? Email Us
ECAD model for K44
Dremel
9936 STRUCTURED TOOTH TUNGSTEN C
Need more? Email Us
ECAD model for 9936
American Hakko Products, Inc.
WHEEL,BENDING,H,154
Lowest to $0.8668
ECAD model for A1105
HARTING
QUICK CHANGE TOOL FC1 (AWG 28-24 / Tool For
Need more? Email Us
ECAD model for 0998XXX3005
Wiha
WRENCH COMBINATION 5/8" 7.87"
Need more? Email Us
ECAD model for 40050
Apex Tool Group
U3 JAW/NUT
Need more? Email Us
ECAD model for 7417
Wiha
WRENCH COMBINATION 28MM 12.60"
Need more? Email Us
ECAD model for 40031
Wiha
COMBINATION RATCHET WRENCH 1-1/4
Lowest to $6.5194
ECAD model for 30343
SCS
FORENSIC FILTER ASSY
Lowest to $0.1977
ECAD model for FF-1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention