EN
  • EN
  • DE

HG-302A

Part No HG-302A
Manufacturer Master Appliance Co
Catalog Tools
Description MASTER HEAT GUN, 300 - 500F, 220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Heat Guns, Torches, Accessories
Mfr Master Appliance Co
Series HG
Package Bag
Product Status Obsolete
Tool Type Heat Gun Kit
Temperature Range 300°F ~ 500°F (149°C ~ 260°C)
Voltage 220V
Current 6 A
Power - Rated 1440W
Includes Heat Gun
Features 3-Stage Switch, 6' Cord, Built-In Adjustable Base, Field Changeable Heating Element
Nozzle Opening Circular - 1.20" (30.48mm)
Air Flow 23.0 CFM
Color Red
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8516.79.0000
Win Source Part Number 824884-HG-302A
Ultra Librarian 3D Model Ultra Librarian HG-302A CAD Model

Description

The 824884-HG-302A is a versatile heat gun kit designed for various applications.

  • Series: HG
  • Switch Stages: 3-stage
  • Temperature Range: 300°F to 500°F (149°C to 260°C)
  • Base: Adjustable
  • Cord Length: 6-foot
  • Voltage: 220V
  • Power: 1440W
  • Nozzle Opening: 1.20 inches (30.48mm)
  • Applications: Electronics, automotive, and DIY projects.

You May Also Be Interested in

Apex Tool Group
ADPTR 3/8F - 1/2M
Need more? Email Us
Molex, LLC
HT60923A EXTRACTOR TOOL FOR MICR
Need more? Email Us
Wiha
COMBINATION RATCHET WRENCH 1-1/4
Lowest to $5.8209
Klein Tools, Inc.
LONG-CUFF GLOVES - XL
Need more? Email Us
Klein Tools, Inc.
ELECTRICIAN'S GLOVES - EXTRA-LAR
Need more? Email Us
Panduit Corp
TOOL FOR MS75 STRAPPING
Need more? Email Us
Greenlee Communications
DATA KIT ECONO LAN/CAT-5/TELECOM
Need more? Email Us
Klein Tools, Inc.
JOURNEYMAN LEATHER WORK GLOVES X
Need more? Email Us
Apex Tool Group
JKT 160-J6 CHUCK
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess