EN
  • EN
  • DE
Part No 5609
Manufacturer Kitronik Ltd.
Catalog Evaluation Boards - Expansion Boards
Description PROTOTYPING SYSTEM FOR THE BBC M
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Kitronik Ltd.
Package Bulk
Product Status Active
Type Connectivity
Function Breakout Board
Contents Board(s)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8537.10.9170
Win Source Part Number 856580-5609
Ultra Librarian 3D Model Ultra Librarian 5609 CAD Model

Description

The 856580-5609 is a connectivity type development board designed for breakout applications and is from Kitronik Ltd.

  • Category: Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
  • Packaging: Bulk
  • Contents: Board(s)
  • Applications: Connectivity
  • Product Status: Active

You May Also Be Interested in

DFRobot
ANALOG LIGHT SENSOR LX1972 / LX1972 Light Sensor Gravity Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
WIFI2 CLICK BOARD 3.3V
Need more? Email Us
Infineon Technologies
PROFET BTS5200-ENA DAUGHTER / BTS5200-1ENA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
RF TXRX MODULE CELLULAR
Need more? Email Us
STMicroelectronics
NUCLEO BOARD BLUENRG-M2SP BLE
Need more? Email Us
Infineon Technologies
EVAL PRESSURE DPS310 / DPS310 Pressure Sensor Shield2Go Platform Evaluation Expansion Board
Lowest to $12.0292
Microchip Technology
ATECC608B TRUST PLATFORM KIT / ATECC608B Security Interface mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
S2GO PRESSURE DPS368 / DPS368 Pressure Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
PRESSURE 10 CLICK
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess