EN
  • EN
  • DE

KX122-1037

Part No KX122-1037
Manufacturer Kionix Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2-8G I2C/SPI 12LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kionix Inc.
Packaging Reel
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g
Sensitivity (LSB/g) 16384 (±2g) ~ 4096 (±8g)
Bandwidth 6.25Hz ~ 12.8kHz
Output Type I2C, SPI
Supply Voltage (V) 1.71V ~ 3.6V
Features Adjustable Bandwidth, Selectable Scale
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-VFLGA
Supplier Device Package 12-LGA (2x2)
Manufacturer Pack Quantity 10,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802773-KX122-1037
Ultra Librarian 3D Model Ultra Librarian KX122-1037 CAD Model

Description

The KX122-1037 is a digital accelerometer manufactured by Kionix Inc.

  • Popularity: High
  • Supply and Demand Status: balanced
  • Package: 12-LGA (2x2)
  • Mounting: surface mount technology
  • Bandwidth: Adjustable
  • Scale: Selectable
  • Output Type: I2C and SPI
  • Bandwidth: 6.25Hz to 12.8kHz
  • Axes: X, Y, and Z
  • Acceleration Range: ±2g, 4g, and 8g
  • Sensitivity: 16384 (±2g) to 4096 (±8g) LSB/g
  • Temperature Range: -40°C to 85°C
  • Manufacturer Package: 12-VFLGA
  • Manufacturer Pack Quantity: 10,000
  • MSL Level: 3 (168 Hours)

You May Also Be Interested in

STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0612
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9251 $50.8805
135+ $0.7591 $102.4785
205+ $0.7354 $150.7570
285+ $0.7116 $202.8060
365+ $0.6879 $251.0835
490+ $0.6168 $302.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess