EN
  • EN
  • DE

DS1856E-M50+T&R

Part No DS1856E-M50+T&R
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer (POT), 100-Tap, with Buffered Wiper 50 kΩ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Evaluation Kit Yes
Interface 2-Wire, Serial
Maximum Operating Temperature 95 °C
Memory Type Non-Volatile
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Circuits 2
Number of Pins 16
Number of Taps 256
Radiation Hardening No
Resistance 50 kΩ
RoHS Compliant
Temperature Coefficient 50 ppm/°C
Win Source Part Number 1056108-DS1856E-M50+T&R
Categories Data Acquisition - Digital Potentiometers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1856E-M50+T&R CAD Model

Description

DS1856E-M50+T&R - Dual Temperature-Controlled NV Monitors from Maxim Integrated

The DS1856E-M50+T&R from Maxim Integrated is a sophisticated dual temperature-controlled non-volatile (NV) monitor designed to cater to the complex requirements of temperature monitoring and control in various electronic systems. This precision device offers a seamless solution for applications that require reliable temperature sensing, data storage, and control functions within a single integrated circuit.

Featuring a combination of non-volatile memory and temperature-sensing components, the DS1856E-M50+T&R is capable of performing temperature measurements with high accuracy. It is equipped with two temperature sensors that provide the flexibility to monitor different areas or components within a system. This makes it an ideal choice for thermal management in networking equipment, servers, and other temperature-sensitive electronic devices.

The DS1856E-M50+T&R comes in a compact, surface-mount package, specifically in a tape and reel (T&R) format, which facilitates efficient assembly in high-volume production environments. The device's non-volatile memory can be used to store configuration data, calibration information, or any other critical data that must be preserved across power cycles.

Moreover, the DS1856E-M50+T&R offers a user-programmable temperature alarm and thermostat function. This feature allows the device to trigger an alert or take corrective action when the temperature exceeds predefined thresholds, ensuring the protection of the system from overheating. The device's digital interface enables easy integration with microcontrollers or other digital systems, allowing for sophisticated control schemes and data logging capabilities.

Key features of the DS1856E-M50+T&R include:

  • High-precision dual temperature sensors
  • Non-volatile memory for data retention
  • User-programmable temperature thresholds for alarms and thermostat functions
  • Compact surface-mount packaging suitable for automated assembly
  • Digital interface for easy system integration

With its robust feature set and reliable performance, the DS1856E-M50+T&R from Maxim Integrated stands out as a versatile component for thermal management solutions across a wide range of industries and applications.

You May Also Be Interested in

Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess