EN
  • EN
  • DE

7MBP75VDA120-50

Part No 7MBP75VDA120-50
Manufacturer Fuji Electric
Catalog Hard To Find
Description IGBT MODULE (V series) 1200V / 75A / IPM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1133779-7MBP75VDA120-50
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 7MBP75VDA120-50 CAD Model

Description

The 7MBP75VDA120-50 is an intelligent power module (IPM) manufactured by Fuji Electric. This module integrates multiple power semiconductor devices, gate drive circuits, and protection functions into a single package. It's designed for use in variable-speed motor drives and other applications requiring efficient and reliable power control.

Applications:

  • Variable-speed motor drives (AC motor control)
  • Inverter systems
  • Servo drives
  • Uninterruptible power supplies (UPS)
  • Welding machines

Features:

  • Integrated Gate Drive Circuit: Simplifies the design and reduces the number of external components required.
  • Short-Circuit Protection: Protects the IPM and the load from damage due to short circuits.
  • Over-Temperature Protection: Shuts down the IPM if it overheats.
  • Under-Voltage Lockout (UVLO): Prevents the IPM from operating if the supply voltage is too low.
  • Low Switching Losses: Improves efficiency and reduces heat generation.
  • Compact Package: Saves space and simplifies assembly.

Benefits:

  • Improved System Reliability: Integrated protection functions enhance the reliability of the overall system.
  • Simplified Design: Reduces the complexity of the drive circuit, saving time and cost.
  • Increased Efficiency: Low switching losses improve energy efficiency and reduce operating costs.
  • Reduced Size: Compact package allows for smaller and more compact designs.
  • Enhanced Performance: Precise control and fast response improve motor performance.

Additional Details:

The 7MBP75VDA120-50 typically includes IGBTs (Insulated Gate Bipolar Transistors) for power switching. The "120" in the part number indicates a voltage rating of 1200V, and the "75" represents a current rating of 75A. Key specifications include the maximum collector-emitter voltage, collector current, and operating frequency. The module may also include a built-in bootstrap diode for high-side gate drive. Always refer to the Fuji Electric datasheet for detailed specifications, application notes, and safety precautions.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess