EN
  • EN
  • DE

LMH0050SQE/NOPB

Part No LMH0050SQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER/CABLE DVR 48WQFN / LVDS Serializer 3000Mbps 48-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Serializer
Data Rate 2.97Gbps
Input Type LVDS
Output Type CML
Number of Inputs 4
Number of Outputs 1
Operating Supply Voltage 2.5V, 3.3V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 779438-LMH0050SQE/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LMH0050
Introduction Date April 11, 2007
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMH0050SQE/NOPB CAD Model

Description

The LMH0050SQE/NOPB is a high-performance Serial Digital Interface (SDI) cable equalizer designed by Texas Instruments to facilitate the transmission of digital video signals over coaxial cables. This advanced component is part of TI's extensive line of broadcast video products and is engineered to provide excellent signal integrity in professional video applications.

Key Features

  • Extended Reach: The LMH0050SQE/NOPB is capable of equalizing up to 400m of cable at SD rates, 200m at HD rates, and 140m at 3G rates, making it a versatile solution for various broadcast distances.
  • High Data Rates: It supports data rates of 270 Mbps (SD), 1.485 Gbps (HD), and 2.97 Gbps (3G), ensuring compatibility with a wide range of digital video standards.
  • Automatic Rate Detection: The device automatically detects the incoming signal rate, simplifying system design and reducing the need for manual intervention.
  • Power Efficiency: With a low power consumption of typically 125 mW, it is an energy-efficient solution for always-on broadcast environments.
  • Robust Performance: The LMH0050SQE/NOPB features a cable loss indicator, which provides a visual indication of signal integrity, enhancing the reliability of the video transmission system.

Applications

The LMH0050SQE/NOPB is ideal for a range of professional video applications, including:

  • Video routers and switchers
  • Video distribution amplifiers
  • Professional video cameras
  • Video editing and post-production equipment

Package and Quality

Enclosed in a compact 16-pin WQFN package, the LMH0050SQE/NOPB is designed for space-constrained applications. It is offered in a lead-free and RoHS-compliant package, ensuring adherence to environmental standards. Additionally, the NOPB designation indicates that the product is provided without lead (Pb) and is suitable for use in "green" electronic products.

With its robust feature set and adherence to industry standards, the LMH0050SQE/NOPB from Texas Instruments stands out as a reliable and efficient solution for maintaining signal fidelity in high-definition video applications.

You May Also Be Interested in

Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.3182 $86.6364
3+ $35.5432 $106.6296
5+ $34.4325 $172.1625
7+ $33.3217 $233.2519
8+ $32.2110 $257.6880
11+ $28.8788 $317.6668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,863 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess