The EMMC32G-IB29-PZ90 is an embedded MultiMediaCard (eMMC) from Kingston, offering a balance of storage capacity and performance. This eMMC device features 32GB of storage, suitable for applications requiring a moderate to high amount of storage space, such as smartphones, tablets, and various embedded systems. The integration of flash memory with an eMMC controller in a single package streamlines design and enhances reliability.
Applications:
- Smartphones and Tablets: Serves as primary storage for operating systems, applications, and user data, providing sufficient space for multimedia content.
- Embedded Systems: Integrated into industrial control systems, automotive infotainment, and other embedded applications for storing firmware and data.
- Portable Media Players: Provides ample storage for music, videos, and other multimedia content.
- Digital Cameras: Used for storing high-resolution images and videos.
- Gaming Consoles: Stores game data, system software, and downloadable content for handheld and portable gaming devices.
Features:
- 32GB Storage Capacity: Offers a balanced storage capacity for a wide range of applications.
- eMMC 5.1 Standard: Compliant with the eMMC 5.1 standard, ensuring high-speed data transfer rates and efficient operation.
- Managed NAND Flash: Integrates a NAND flash memory controller to handle flash management tasks like wear leveling, error correction, and bad block management.
- JEDEC Standard Package: Comes in a standardized package for easy integration into various electronic devices.
- High-Speed Interface: Supports high-speed data transfer, reducing boot-up times and improving application loading speeds.
Benefits:
- Enhanced Performance: Delivers fast read and write speeds, improving the overall system responsiveness and performance.
- Reliable Data Storage: Ensures data integrity and longevity with advanced error correction and wear-leveling algorithms.
- Simplified System Integration: Reduces design complexity and development time due to the integrated controller and standardized package.
- Cost-Effective Solution: Provides a cost-efficient storage solution compared to discrete memory and controller implementations.
- Optimized Power Consumption: Low power consumption makes it suitable for mobile and battery-powered applications.
Additional Details:
The EMMC32G-IB29-PZ90 is designed to operate within an industrial temperature range, typically from -25°C to 85°C, ensuring reliable performance in harsh environments. It supports features such as enhanced strobe mode, cache management, and secure erase functions to ensure data security and reliability. The eMMC interface facilitates seamless connection to host processors and controllers, making integration straightforward. With a high Mean Time Between Failures (MTBF), the Kingston EMMC32G-IB29-PZ90 offers a robust and dependable storage solution for demanding applications.