EN
  • EN
  • DE

PCF8576CU/2/F2+026

Part No PCF8576CU/2/F2+026
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD DRIVER UNIV UNCASED DIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Display Type LCD
Configuration 7 Segment + DP, 14 Segment + DP + AP, Dot Matrix
Digits or Characters 10 Characters, 20 Characters, 160 Elements
Operating Supply Current 120μA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package Die
Win Source Part Number 061249-PCF8576CU/2/F2+026
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF8576CU/2/F2+026 CAD Model

Description

The PCF8576CU/2/F2+026 is a state-of-the-art Universal LCD driver designed by NXP Semiconductors. This product is tailored for driving large multiplexed Liquid Crystal Displays (LCDs) that require low power consumption and a versatile interface. With its ability to drive displays of up to 160 segments, it makes an ideal choice for applications ranging from simple text displays to complex graphical user interfaces.

Key Features

  • Segment Drive Capability: Can drive up to 160 LCD segments, offering flexibility for a wide range of display requirements.
  • Interface Options: Compatible with I²C-bus and SPI-bus, which allows for easy integration into most microcontroller-based systems.
  • Low Power Consumption: Designed for battery-powered applications, the driver ensures minimal power usage to prolong battery life.
  • Multiplex Rates: Supports multiple multiplex rates, making it versatile for various LCD panel specifications.
  • Built-in Oscillator: Comes with an on-chip oscillator which reduces the number of external components required.
  • Wide Operating Voltage: Operates within a wide voltage range, ensuring compatibility with different system designs.
  • Temperature Range: Functions reliably across a broad temperature range, suitable for automotive and industrial applications.

Applications

The PCF8576CU/2/F2+026 is engineered for use in a diverse array of products and industries, including but not limited to:

  • Automotive dashboards and control panels
  • Industrial machine interfaces
  • Home appliances with LCD screens
  • Medical equipment displays
  • Portable instrumentation

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the PCF8576CU/2/F2+026 is no exception. It is produced using high-quality materials and strict manufacturing processes, ensuring that each component meets the highest standards of performance and longevity.

Technical Support and Documentation

Comprehensive technical support is available for the PCF8576CU/2/F2+026, including detailed datasheets, application notes, and reference designs. Customers can access NXP's extensive online resources or contact technical support for assistance with integration, programming, and troubleshooting.

You May Also Be Interested in

SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
NXP / Nexperia
Driver
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
Microchip Technology
IC DRVR 32CH 80V 64QFP
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Texas Instruments
CMOS BCD-TO-7-SEGMENT LED LATCH
Lowest to $47.4253
Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7970 $52.7820
14+ $7.2181 $101.0534
22+ $6.9925 $153.8350
30+ $6.7670 $203.0100
39+ $6.5414 $255.1146
52+ $5.8647 $304.9644
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess