Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 1259701-SSRF12N65SL
Manufacturer Homepage www.secosgmbh.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSRF12N65SL CAD Model

Description

The SSRF12N65SL is a high-voltage N-channel power MOSFET from SECOS (SemiConductor System Engineering Co., Ltd.), designed for high-efficiency switching applications. Featuring a fast body diode and robust design, this MOSFET excels in resonant-mode power supplies and other demanding applications.

Applications:

  • Power Factor Correction (PFC): Utilized in PFC circuits to enhance power factor and diminish harmonic distortion.
  • Switch Mode Power Supplies (SMPS): Employed within SMPS for efficient power conversion and regulation, particularly in resonant topologies.
  • Lighting Ballasts: Suitable for electronic lighting ballasts, driving both fluorescent and LED lamps effectively.
  • AC-DC Converters: Integrated into AC-DC converters for converting AC voltage to DC with high efficiency.
  • Induction Heating: Used in induction heating systems, providing efficient switching for resonant circuits.

Features:

  • N-Channel MOSFET: Provides efficient switching for various high-voltage applications.
  • High Voltage Rating (650V): Suitable for applications with high voltage demands.
  • Low On-Resistance (Rds(on)): Minimizes power loss and heat generation, enhancing overall efficiency.
  • Fast Switching Speed: Reduces switching losses and allows for higher operating frequencies.
  • Fast Body Diode: Improves efficiency and reduces reverse recovery losses in resonant-mode applications.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation, leading to improved energy efficiency.
  • Reduced Heat Generation: Lower power losses translate to less heat, improving reliability and reducing cooling requirements.
  • Improved System Performance: Fast switching speeds allow for higher frequency operation, enhancing system responsiveness.
  • Enhanced Reliability: The fast body diode reduces reverse recovery losses and improves overall system robustness.
  • Optimized for Resonant Mode: Specifically designed for resonant-mode power supplies, offering superior performance.

Additional Details:

The SSRF12N65SL features a voltage rating of 650V and a continuous drain current of approximately 12A, contingent upon operating conditions and thermal management. It is crucial to consult the datasheet for specific electrical characteristics, including gate threshold voltage, thermal resistance, and safe operating area (SOA), ensuring proper application and preventing device failure.

This MOSFET is typically available in through-hole and surface-mount packages such as TO-220F and TO-263. The device is lead-free and RoHS compliant, aligning with environmental regulations. Adequate thermal management, including appropriate heatsinking, is essential to maximize performance and ensure long-term reliability, particularly when operating at elevated currents or temperatures. The fast body diode characteristics make this MOSFET particularly well-suited for ZVS (Zero Voltage Switching) and other resonant-mode topologies.

You May Also Be Interested in

Renesas Electronics America
CPU Supervisor with 9Kbit SPI EEPROM | IC SUPERVISOR CPU 8K EE 8-SOIC
Need more? Email Us
ECAD model for X5083S8Z-2.7
Torex Semiconductor Ltd
28V Operation High Speed Voltage Regulators with Stand-by Function
Lowest to $0.5376
ECAD model for XC6701B502MR-G
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
ECAD model for SP708CU
Texas Instruments
FAST-TRANSIENT-RESPONSE 1-A LOW-DROPOUT LINEAR REGULATORS | IC REG LINEAR 5V 1A 8SOIC
Lowest to $5.2993
ECAD model for TPS76750QDR
Texas Instruments
3-V TO 6-V Input, 1.5-A Output Synchronous-Buck PWM Switcher with Integrated FETs
Lowest to $6.4651
ECAD model for TPS54110PWPR
Torex Semiconductor Ltd
Positive Voltage Regulators | 10V INPUT 3 TERMINAL VOLTAGE REG
Need more? Email Us
ECAD model for XC6201P402MR-G
Winbond Electronics
512K X 8 CMOS FLASH MEMORY
Need more? Email Us
ECAD model for W29C040T-90
Texas Instruments
ULTRALOW SUPPLY CURRENT/SUPPLY VOLTAGE SUPERVISORY CIRCUITS | IC SUPERVISORY CIRCUIT SOT-23-6
Lowest to $1.5180
ECAD model for TPS3110E15DBVR
Sipex Corporation
Micro Power Boost Regulator Series White LED Driver
Need more? Email Us
ECAD model for SP6690ER/TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention