Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - OTP
Memory Size 32Mb (2M x 16)
Access Time 100ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 42-SDIP
Win Source Part Number 206987-M27C322-100S1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M27C322-100S1 CAD Model

Description

STMicroelectronics M27C322-100S1 EPROM Overview

The M27C322-100S1 is a high-density 32 Mbit (2Mb x16) UV Erasable Programmable Read-Only Memory (EPROM) module from the renowned semiconductor manufacturer, STMicroelectronics. This device is particularly designed for applications that require fast access times and high data storage capacity, making it an ideal choice for performance-intensive operations.

Key Features

  • Memory Size: The M27C322 offers a substantial 32 Mbit storage capacity, allowing for the storage of large amounts of data.
  • Organization: Data is organized in a 2Mb x 16 configuration, which facilitates efficient data management and retrieval.
  • Access Time: With an access time of 100ns, this EPROM provides rapid data access, contributing to the overall performance of the system it is integrated into.
  • Programming Voltage: The device supports a 12.5V programming voltage, which is standard for high-performance EPROMs.
  • Package: The M27C322-100S1 is available in a TSOP40 (Thin Small Outline Package), which is suitable for space-constrained applications due to its compact footprint.
  • UV Erasable: The data stored in this EPROM can be erased with ultraviolet light, allowing for reuse and reprogramming of the device, which is both cost-effective and environmentally friendly.

Applications

The M27C322-100S1 is versatile and can be used in a variety of applications, including:

  • Embedded systems
  • Microcontroller units (MCUs)
  • Telecommunication equipment
  • High-end computing systems
  • Industrial control systems

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability, and the M27C322-100S1 is no exception. It is manufactured using a CMOS process which ensures low power consumption and high endurance. The device also complies with the JEDEC standards for EPROM technology, ensuring compatibility and reliability for a wide range of applications.

Whether you're developing advanced computing systems or designing high-speed telecommunications equipment, the M27C322-100S1 EPROM from STMicroelectronics offers the storage capacity, speed, and reliability you need to create efficient and durable products.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 4MBIT PARALLEL 32TSOP I
Need more? Email Us
ECAD model for R1LV0408DSA-7LR#B0
Rohm Semiconductor
IC EEPROM 64KBIT VSON008X2030
Need more? Email Us
ECAD model for BR25G640NUX-3TR
Renesas Electronics America
IC SRAM 256KBIT PAR 28TSOP I
Need more? Email Us
ECAD model for R1LP5256ESA-5SR#B0
Rohm Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8MSOP
Lowest to $0.5157
ECAD model for BR24G32FVM-3AGTTR
STMicroelectronics
IC EEPROM 32KBIT SPI 8UFDFPN
Lowest to $1.3206
ECAD model for M95320-DFMC6TG
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
ECAD model for PK8072006398400
ON Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
ECAD model for CAT24C02WI-GA
Infineon Technologies
IC FRAM 128KBIT SPI 8SOIC
Need more? Email Us
ECAD model for CY15B128Q-SXET
Giantec
EEPROM Serial I2C 4Kb 1MHz SOIC
Need more? Email Us
ECAD model for GT24C04A-2GLI-TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention