EN
  • EN
  • DE
  • IT

APHBM2012SURKZGKC

Part No APHBM2012SURKZGKC
Manufacturer Kingbright
Catalog LED Indication - Discrete
Description LED GREEN/RED CLEAR 4SMD  /  Green, Red 525nm Green, 630nm Red LED Indication - Discrete 3.3V Green, 1.95V Red 0805 (2012 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Kingbright
Package Tape & Reel
Color Green, Red
Configuration Independent
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 280mcd Green, 250mcd Red
Lens Style Rectangle with Flat Top
Lens Size 1.25mm x 1.20mm
Voltage - Forward (Vf) (Typ) 3.3V Green, 1.95V Red
Current - Test 20mA Green, 20mA Red
Viewing Angle 120°
Mounting SMD (SMT)
Wavelength - Dominant 525nm Green, 630nm Red
Wavelength - Peak 515nm Green, 645nm Red
Package / Case 0805 (2012 Metric)
Supplier Device Package 4-SMD
Dimension 2.00mm L x 1.25mm W
Height (Max) 0.45mm
Base Product Number APHBM2012
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 754-2117-2,754-2117-1,754-2117-6
Standard Package 2,000
Win Source Part Number 1150381-APHBM2012SURKZGKC
Ultra Librarian 3D Model Ultra Librarian APHBM2012SURKZGKC CAD Model

Description

The APHBM2012SURKZGKC is an LED indication device from Kingbright.

  • Viewing Angle: 120°
  • Millicandela Rating: 280mcd for green and 250mcd for red
  • Voltage Forward (Vf): 3.3V for green and 1.95V for red
  • Wavelength-Dominant: 525nm for green and 630nm for red
  • Packaging: Tape and reel
  • Standard Package Quantity: 2,000
  • Application: Optoelectronics and discrete LED indication

You May Also Be Interested in

Panasonic
LED BLUE 2SMD R/A
Lowest to $0.4325
Stanley Electric Co
LED GRN/YLW DIFF 2SMD R/A
Lowest to $0.3285
Kingbright
LED YELLOW CLEAR 0805 SMD
Lowest to $0.1314
Vishay
LED GRN DIFF 3.2MM ROUND T/H
Lowest to $0.2827
Broadcom Limited
LED GREEN CLEAR 0603 R/A SMD
Lowest to $0.2522
Rohm Semiconductor
LED YELLOW CLEAR 1305 SMD REV
Lowest to $0.2200
Everlight Electronics Co Ltd
LED WHITE DIFFUSED 2SMD / LED Uni-Color White 2-Pin T/R
Lowest to $4.0761
Stanley Electric Co
LED GREEN/RED CLEAR 1208 SMD
Lowest to $0.7029
OSRAM Opto Semiconductors Inc.
LED AMBER CLEAR 2PLCC SMD
Lowest to $5.0903

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3739 $50.4765
330+ $0.3068 $101.2440
505+ $0.2972 $150.0860
700+ $0.2876 $201.3200
900+ $0.2780 $250.2000
1,205+ $0.2493 $300.4065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess