Products specifications Report Issue?

Type Lens Cap
Color Red
Number of LEDs 1
Lens Style Round with Domed Top
Lens Size 7.1mm Dia
Lens Transparency Clear
Optical Pattern Fresnel Ring
Viewing Angle 180°
For Use With/Related Manufacturer General Purpose
Material Polycarbonate
Mounting Type Panel Mount, Snap-In
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1566354-8668
Ultra Librarian 3D Model Ultra Librarian 8668 CAD Model

You May Also Be Interested in

Ledil
LENS CLEAR 144-155DEG ADH SCREW
Need more? Email Us
ECAD model for C12727_STRADA-SQ-VSM
Visual Communications Company - VCC
LENS CLEAR 180DEG WIDE SNAP IN / Lens Cap Clear 180° Wide Snap-In
Need more? Email Us
ECAD model for 4312
Carclo Technical Plastics
LENS CLEAR 20-41DEG WIDE SNAP-IN
Need more? Email Us
ECAD model for 10003/25
Ledil
ASSY RND 1POS 16.1MM 9.4MM OVAL
Need more? Email Us
ECAD model for FA13842_TINA-O
Ledil
ASSEMBLY ROUND 1 POS 21.6MM D 14 / Round Optical Lens White PMMA Pin/Glue Box
Need more? Email Us
ECAD model for CP13069_IRENE-IR-4
Ledil
LENS 5POS 50MM ROUND OD 10.7MM
Lowest to $25.4736
ECAD model for C11613_ANNA-50-5-M
Dialight
SUB MIN.PANEL IND.
Need more? Email Us
ECAD model for 101-0976
Ledil
LENS CLEAR 26DEG MEDIUM ADHESIVE
Need more? Email Us
ECAD model for CP10944_RGBX-M
Ledil
LENS CLEAR ADHESIVE TAPE / Lens with Integrated Mount Clear Adhesive Tape
Need more? Email Us
ECAD model for CA12787_STRADA-K

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention