EN
  • EN
  • DE

CP10944_RGBX-M

Part No CP10944_RGBX-M
Manufacturer Ledil
Catalog Optics - Lenses
Description LENS CLEAR 26DEG MEDIUM ADHESIVE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Lens with Holder
Color Clear
Number of LEDs 1
Lens Style Round with Flat Top
Lens Size 30.4mm Dia
Lens Transparency Diffused
Optical Pattern Medium
Viewing Angle 26°
For Use With/Related Manufacturer Cree
Material Acrylic, Polycarbonate
Mounting Type Adhesive
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1569814-CP10944_RGBX-M
Ultra Librarian 3D Model Ultra Librarian CP10944_RGBX-M CAD Model

Description

N

You May Also Be Interested in

Ledil
LENS CLEAR 47-61DEG WIDE
Need more? Email Us
Carclo Technical Plastics
LENS CLEAR 28-51DEG WIDE SNAP-IN
Need more? Email Us
Ledil
LENS CLEAR 45DEG WIDE SNAP-IN
Lowest to $1.2758
Ledil
LENS CLR 12-20DEG DIFFUSER ADH
Need more? Email Us
Schneider Electric
LENS GREEN TWIST LOCK
Need more? Email Us
Ledil
LENS CLEAR ASYMMETRICAL SOCKET
Need more? Email Us
Ledil
LENS CLEAR 49-59DEG MED ADH TAPE
Need more? Email Us
Ledil
LENS CLEAR 36-46DEG WIDE SNAP-IN
Need more? Email Us
Dialight
MIN. PANEL IND.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess