Products specifications Report Issue?

Category Optoelectronics - Lenses
Mfr Ledil
Series Strada-K
Package Bulk
Type Lens with Integrated Mount
Color Clear
Number of LEDs 1
Lens Style Rectangle with Multiple Top
Lens Size 19.6mm x 15.5mm
Lens Transparency Diffused
For Use With/Related Manufacturer Cree, LG Innotek, Lumileds, Nichia, Philips, Samsung, Toshiba
Material Acrylic
Mounting Type Adhesive Tape
Base Product Number CA12787
Standard Package 240
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 00.10
California Prop 65 Warning Information
Win Source Part Number 1336821-CA12787_STRADA-K
Ultra Librarian 3D Model Ultra Librarian CA12787_STRADA-K CAD Model

Description

The Ledil Strada-K lens is a clear lens with an integrated mount.

  • Application: Optoelectronics
  • Lens Transparency: Diffused
  • Lens Size: 19.6mm x 15.5mm
  • Shape: Rectangular
  • Top Lens Style: Multiple
  • Standard Package: 240
  • Mounting Type: Adhesive Tape
  • Suitable for: Cree, LG Innotek, Lumileds, Nichia, Philips, Samsung, Toshiba
  • MSL: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS: 00.10
  • Base Product Number: CA12787
  • California Prop 65: Compliant

You May Also Be Interested in

Carclo Technical Plastics
LENS CLEAR 3-20DEG SPOT
Need more? Email Us
ECAD model for 10003
Ledil
LENS CLR 27.5-41DEG MEDIUM SNAP
Need more? Email Us
ECAD model for FP16560_LISA3-W-PIN
Ledil
LENS CLEAR 16DEG SPOT ADHESIVE
Need more? Email Us
ECAD model for FP11047_LISA2-RS-PIN
Ledil
LENS CLEAR 24-30DEG WIDE
Need more? Email Us
ECAD model for FP16608_LISA3CSP-M-PIN
Ledil
LENS CLEAR 35-42DEG MEDIUM
Need more? Email Us
ECAD model for FP16609_LISA3CSP-W-PIN
Ledil
LENS CLR 19/23DEG DIFF ADH TAPE
Need more? Email Us
ECAD model for FA10646_TINA-D
Ledil
LENS CLEAR 146DEG ADH TAPE SCREW
Need more? Email Us
ECAD model for CA10916_STRADA-C
Keystone Electronics
LENS CLR 180DEG FRESNEL RING SNP
Need more? Email Us
ECAD model for 8677
Ledil
LENS CLEAR OVAL ADH TAPE
Need more? Email Us
ECAD model for CA12379_TINA2-O

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention