EN
  • EN
  • DE

C12727_STRADA-SQ-VSM

Part No C12727_STRADA-SQ-VSM
Manufacturer Ledil
Catalog Optics - Lenses
Description LENS CLEAR 144-155DEG ADH SCREW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Lens
Color Clear
Number of LEDs 1
Lens Style Square with Irregular Top
Lens Size 25mm x 25mm
Lens Transparency Diffused
Viewing Angle 144° ~ 155°
For Use With/Related Manufacturer Cree, LG Innotek, Lumileds, Osram
Material Acrylic
Mounting Type Adhesive, Screw
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1569794-C12727_STRADA-SQ-VSM
Ultra Librarian 3D Model Ultra Librarian C12727_STRADA-SQ-VSM CAD Model

Description

N

You May Also Be Interested in

Carclo Technical Plastics
LENS CLR 15-30DEG MEDIUM SNAP-IN
Need more? Email Us
Ledil
LENS CLEAR ASYMMETRICAL SOCKET
Need more? Email Us
Ledil
LENS CLEAR 54DEG/62DEG WIDE ADH
Need more? Email Us
Ledil
LENS CLEAR 47-61DEG WIDE
Need more? Email Us
Dialight
Lamp Holders & Accessories MIN P
Need more? Email Us
Carclo Technical Plastics
LENS CLEAR 28-51DEG WIDE SNAP-IN
Need more? Email Us
Ledil
ASSY RND 1POS 16.1MM 9.4MM WIDE
Lowest to $16.5558
Dialight
SUB MIN.PANEL IND.
Need more? Email Us
Ledil
LENS CLEAR 28-44DEG WIDE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess