EN
  • EN
  • DE
Part No 7603
Manufacturer Keystone Electronics
Catalog Hole Plugs - Tapered Caps
Description HOLE PLUG 0.500" STL/NCKL NAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Hole Plugs - Tapered Caps
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Body Plug
Color Natural
Material Steel, Nickel Plated
Hole Diameter 0.500" (12.70mm) 1/2"
Flange Diameter 0.656" (16.66mm)
Panel Thickness 0.031" ~ 0.062" (0.79mm ~ 1.57mm)
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7326.90.8688
Win Source Part Number 858147-7603
Ultra Librarian 3D Model Ultra Librarian 7603 CAD Model

Description

The Body Plug is a versatile hardware accessory used for hole plugs and tapered caps manufactured by Keystone Electronics.

  • Material: Steel
  • Finish: Nickel-Plated
  • Color: Natural
  • Panel Thickness Range: 0.031" to 0.062" (0.79mm to 1.57mm)
  • Flange Diameter: 0.656" (16.66mm)
  • Hole Diameter: 0.500" (12.70mm)
  • Packaging: Bulk
  • Standard Package: 100 pieces

You May Also Be Interested in

Heyco Products Corporation
DP 2.25 BLACK
Lowest to $2.0178
Essentra Components
TAPERED CAP - OD RANGE: 51.3 - 5
Need more? Email Us
Essentra Components
METRIC THREADED CAP:LDPE RED,M26
Need more? Email Us
Heyco Products Corporation
DP 1250 BLACK
Lowest to $6.7775
Essentra Components
HOLE PLUG 0.250\
Need more? Email Us
Essentra Components
HOLE PLUG 0.500\
Need more? Email Us
Heyco Products Corporation
DP 812 BLACK
Lowest to $102.4069
Heyco Products Corporation
WP 187 CLEAR
Lowest to $0.0818
Heyco Products Corporation
OWP 875-2000
Lowest to $1.4692

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7370 $51.5900
150+ $0.6895 $103.4250
230+ $0.6657 $153.1110
325+ $0.6182 $200.9150
425+ $0.5944 $252.6200
530+ $0.5706 $302.4180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,832 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess