EN
  • EN
  • DE

1085A

Part No 1085A
Manufacturer Essentra Components
Catalog Hole Plugs - Tapered Caps
Description TAPERED CAP - OD RANGE: 51.3 - 5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1308670-1085A
Category Hardware, Fasteners, Accessories>Hole Plugs - Tapered Caps
Manufacturer Essentra Components
Packaging Bulk
Part Status Active
Type Body Plug
Color Blue
Material Low-Density Polyethylene
Flange Diameter 2.590" (65.79mm)
Diameter - Inside 2.138"
Diameter - Outside 2.100"
Ultra Librarian 3D Model Ultra Librarian 1085A CAD Model

Description

Features:
• The tapered design allows the part to plug multiple inner diameters or cap multiple outside diameters
• Protects against damage, dirt, moisture and corrosion during storage and shipping
• GP series parts have a heavy duty design which includes a rugged wall and seal rings for maximum protection

You May Also Be Interested in

Keystone Electronics
HOLE PLUG 0.312" STL/NCKL NAT / Hole Plug 0.312" (7.92mm) 5/16" Steel, Nickel Plated Natural
Lowest to $6.2000
Essentra Components
TAPERED CAP - OD RANGE: 51.3 - 5
Need more? Email Us
Keystone Electronics
HOLE PLUG 0.625" NYLON BLACK
Lowest to $1.9185
Essentra Components
TAPERED CAP - OD RANGE: 139.5 -
Need more? Email Us
B6A
Essentra Components
UNF THREADED PROTECTION PLUG, CO
Lowest to $0.1646
Heyco Products Corporation
WP 750 CLEAR
Need more? Email Us
Essentra Components
METRIC THREADED CAP:LDPE RED,M10
Lowest to $0.2448
Heyco Products Corporation
DPT 875 BLACK
Lowest to $0.7161
Keystone Electronics
HOLE PLUG 0.500" STL/NCKL NAT
Lowest to $0.7370

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess