EN
  • EN
  • DE

62PP050BG14B

Part No 62PP050BG14B
Manufacturer Essentra Components
Catalog Hole Plugs - Tapered Caps
Description HOLE PLUG 0.500\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Body Plug
Color Black
Material Nylon
Hole Diameter 0.500" (12.70mm)
Flange Diameter 0.672" (17.07mm)
Panel Thickness 0.031\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1506922-62PP050BG14B
Ultra Librarian 3D Model Ultra Librarian 62PP050BG14B CAD Model

Description

N

You May Also Be Interested in

Keystone Electronics
HOLE PLUG 0.500" STL/NCKL NAT
Lowest to $0.7370
Heyco Products Corporation
DPT 875 BLACK
Lowest to $0.7161
Heyco Products Corporation
WP 187 CLEAR
Lowest to $0.0818
Essentra Components
TAPERED CAP - OD RANGE: 139.5 -
Need more? Email Us
T1A
Essentra Components
37DEG JIC FLARED FITTING PLUG -
Lowest to $0.1561
Essentra Components
METRIC THREADED CAP:LDPE RED,M10
Lowest to $0.2448
Heyco Products Corporation
G 437 BLACK
Need more? Email Us
Essentra Components
HOLE PLUG 0.250\
Need more? Email Us
Keystone Electronics
HOLE PLUG 0.625" NYLON BLACK
Lowest to $1.9185

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess