EN
  • EN
  • DE
Part No 2693
Manufacturer Heyco Products Corporation
Catalog Hole Plugs - Tapered Caps
Description DP 812 BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Hole Plugs - Tapered Caps
Mfr Heyco Products Corporation
Series Heyco®
Package Box
Product Status Active
Type Body Plug
Color Black
Material Nylon
Hole Diameter 0.812" (20.63mm)
Flange Diameter 0.990" (25.15mm)
Panel Thickness 0.410" (10.41mm)
Standard Package 12,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
California Prop 65 Warning Information
Win Source Part Number 854846-2693
Ultra Librarian 3D Model Ultra Librarian 2693 CAD Model

Description

The Heyco 854846-2693 is a black nylon body plug. It is manufactured by Heyco Products Corporation.

  • Type: Tapered Cap Hole Plug
  • Material: Black Nylon
  • Flange Diameter: 0.990" (25.15mm)
  • Hole Diameter: 0.812" (20.63mm)
  • Packaging: Box
  • Standard Package: 12,000 Pieces
  • Series: Heyco
  • Status: Active

You May Also Be Interested in

Essentra Components
METRIC THREADED CAP:LDPE RED,M26
Need more? Email Us
Essentra Components
HOLE PLUG 0.312\
Need more? Email Us
B6A
Essentra Components
UNF THREADED PROTECTION PLUG, CO
Lowest to $0.1646
Essentra Components
HOLE PLUG 0.250\
Need more? Email Us
Heyco Products Corporation
DP 2.25 BLACK
Lowest to $2.0178
Essentra Components
HOLE PLUG 0.687" NYLON BLACK
Lowest to $0.0956
Essentra Components
METRIC THREADED CAP:LDPE RED,M10
Lowest to $0.2448
Essentra Components
HOLE PLUG 0.500\
Need more? Email Us
Heyco Products Corporation
DP 812 BLACK
Lowest to $102.4069

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.4069 $102.4069
2+ $99.2064 $198.4128
3+ $96.0059 $288.0177
4+ $92.8054 $371.2216
5+ $83.2050 $416.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess