EN
  • EN
  • DE
Part No 2411
Manufacturer Heyco Products Corporation
Catalog Hole Plugs - Tapered Caps
Description DP 2.25 BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Hole Plugs - Tapered Caps
Mfr Heyco Products Corporation
Series Heyco®
Package Box
Product Status Active
Type Body Plug
Color Black
Material Nylon
Hole Diameter 2.250" (57.15mm)
Flange Diameter 2.480" (62.99mm)
Panel Thickness 0.750" (19.05mm)
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
California Prop 65 Warning Information
Win Source Part Number 540407-2411
Ultra Librarian 3D Model Ultra Librarian 2411 CAD Model

Description

The 540407-2411 is a box of tapered caps, specifically designed as hole plugs. Heyco Products Corporation 540407-2411.

  • Series: Heyco®
  • Package Quantity: 500
  • Type: Body Plugs
  • Color: Black
  • Panel Thickness: 0.750" (19.05mm)
  • Flange Diameter: 2.480" (62.99mm)
  • Hole Diameter: 2.250" (57.15mm)
  • Material: Nylon
  • ECCN: EAR99
  • REACH: Unaffected
  • Manufacturer: Heyco Products Corporation
  • Status: Active
  • Application: Hardware and Fastening

You May Also Be Interested in

Essentra Components
HOLE PLUG 0.250\
Need more? Email Us
Essentra Components
HOLE PLUG 0.312\
Need more? Email Us
Keystone Electronics
HOLE PLUG 0.625" NYLON BLACK
Lowest to $1.9185
Keystone Electronics
HOLE PLUG 0.312" STL/NCKL NAT / Hole Plug 0.312" (7.92mm) 5/16" Steel, Nickel Plated Natural
Lowest to $6.2000
Keystone Electronics
HOLE PLUG 1.375" STL/NCKL NAT
Lowest to $10.0855
Heyco Products Corporation
SP 375 BLACK
Need more? Email Us
Heyco Products Corporation
DPT 1187 BLACK
Lowest to $2.3539
Heyco Products Corporation
DPT 875 BLACK
Lowest to $0.7161
Essentra Components
HOLE PLUG SHT METAL 2" BLACK
Lowest to $0.3122

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess