EN
  • EN
  • DE
Part No 7279
Manufacturer Keystone Electronics
Catalog D - Sub, D - Shaped Connectors - Accessories - Jackscrews
Description JACK SCREW HEX SLOTTED 4-40
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews
Mfr Keystone Electronics
Package Bulk
Product Status Active
Accessory Type Jackscrew Socket, Slotted
For Use With/Related Products D-Sub Connectors
Length - Threaded Portion Below Head 0.625" (15.88mm)
Length - Below Head 0.625" (15.88mm)
Thread Size 4-40 Socket, 4-40 Screw
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7318.15.2061
Win Source Part Number 857120-7279
Ultra Librarian 3D Model Ultra Librarian 7279 CAD Model

Description

The 857120-7279 is a jackscrew socket from Keystone Electronics.

  • Type: Slotted
  • For Connector Type: D-Sub
  • Thread Size: 4-40
  • Length Below Head: 0.625" (15.88mm)
  • Standard Package: 1 pc
  • Win Source Part Number: 857120-7279

You May Also Be Interested in

ITT Cannon, LLC
CONN JACKPOST 12MM 2-56
Need more? Email Us
Hirose Electric Co Ltd
LOCKING DEVICE FOR D-SUB / For
Need more? Email Us
Omnetics
Need more? Email Us
C&K Components
D115420-0088-FR022
Need more? Email Us
3M
THUMBSCREW LOCK SDR SHELL 0.18"
Need more? Email Us
Amphenol
D-SUB
Lowest to $2.1819
HARTING
SCREW-LOCK FE UNC/UNC 18MM
Need more? Email Us
Amphenol FCI
CONN SCREWLOCK DSUB FEMALE 4-40
Need more? Email Us
3M
SCREW BRDLOCK M2.6 0.31" 1=1PC
Lowest to $0.4484

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess