EN
  • EN
  • DE

C115420-0088

Part No C115420-0088
Manufacturer C&K Components
Catalog D - Sub, D - Shaped Connectors - Accessories - Jackscrews
Description D115420-0088-FR022
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews
Mfr C&K Components
Series *
Package Bulk
Product Status Active
Base Product Number C115420
Standard Package 50 pcs
MSL Level Vendor Undefined
REACH Status REACH Affected
Win Source Part Number 1315269-C115420-0088
Ultra Librarian 3D Model Ultra Librarian C115420-0088 CAD Model

Description

The C115420-0088 is a jackscrew from C&K Components, specifically designed for use with D-sub connectors. This component is an essential accessory for securing D-sub connectors in various applications, ensuring a reliable and stable connection. These jackscrews enhance the mechanical robustness of the connection, preventing accidental disconnections due to vibration or stress.

Applications

  • Securing D-sub connectors in computer systems.
  • Industrial control equipment where reliable connections are crucial.
  • Telecommunications equipment to maintain signal integrity.
  • Aerospace applications requiring vibration-resistant connections.
  • Medical devices to ensure stable and safe operation.

Features

  • Type: Jackscrew for D-sub connectors.
  • Material: Typically made from steel or stainless steel for durability.
  • Thread Type: Standard thread for compatibility with D-sub connectors.
  • Length: Specific length to accommodate different panel thicknesses.
  • Finish: Plated for corrosion resistance and enhanced durability.

Benefits

  • Secure Connection: Provides a reliable mechanical connection for D-sub connectors.
  • Vibration Resistance: Prevents accidental disconnections in high-vibration environments.
  • Easy Installation: Simple to install with standard tools.
  • Durability: Made from high-quality materials for long-lasting performance.
  • Corrosion Resistance: Plated finish protects against corrosion in harsh environments.

Additional Details

The C115420-0088 jackscrew is designed to be compatible with a wide range of standard D-sub connectors. It ensures that the connector is firmly attached to the panel or enclosure, providing a robust and reliable connection. The material is chosen to withstand environmental conditions and mechanical stress. Proper installation is critical to achieving optimal performance. This jackscrew is often used in applications where the D-sub connector is subject to frequent mating and unmating cycles.

You May Also Be Interested in

TE Connectivity
KIT,HDW,EMI,050/085,STD/METRIC
Need more? Email Us
Omnetics
Need more? Email Us
HARTING
SCREW-LOCK FE UNC/UNC 18MM
Need more? Email Us
TE Connectivity
Lowest to $26.1554
Omnetics
Need more? Email Us
Omnetics
Need more? Email Us
Amphenol
D-SUB
Lowest to $2.1819
Keystone Electronics
JACK SCREW HEX SLOTTED 4-40
Need more? Email Us
Omnetics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess