EN
  • EN
  • DE

SLP100-221-01

Part No SLP100-221-01
Manufacturer Essentra Components
Catalog Rivets
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Rivets
Mfr Essentra Components
Series Richco, SLP100
Package Bulk
Type Snap Lock Pin
Rivet Diameter 0.090" (2.29mm)
Rivet Length 0.300" (7.62mm)
Head Diameter 0.210" (5.33mm)
Head Height 0.051" (1.30mm)
Hole Diameter 0.098" (2.49mm)
Grip Range 0.220" (5.59mm)
Color Natural
Material Nylon
Base Product Number SLP100
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1275173-SLP100-221-01
Ultra Librarian 3D Model Ultra Librarian SLP100-221-01 CAD Model

Description

The Richco SLP100 series is a great addition to your hardware, fasteners, and accessories collection.

  • Product Name: SLP100-221-01
  • Color: Natural
  • Description: Snap Lock Pin
  • Grip Range: 0.220 inches
  • Material: Nylon
  • Rivet Diameter: 0.090 inches
  • Rivet Length: 0.300 inches
  • ECCN: EAR99
  • REACH Regulations: Unaffected
  • Packaging: Bulk
  • Standard Package: 1,000 pieces
  • Other Names: SLP100

You May Also Be Interested in

Keystone Electronics
MOUNTING BUTTON 0.093" NYLON BLK
Need more? Email Us
Essentra Components
RIVET SNAP 0.276" NYLON BLACK / 0.138" (3.51mm) Snap Rivet 0.177" ~ 0.217" (4.50mm ~ 5.51mm) Grip Range Nylon
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Keystone Electronics
MOUNTING BUTTON 0.156" NYLON BLK
Lowest to $4.8441
Essentra Components
MOUNTING BUTTON 0.437" NYLN NRTL / Mounting Button 0.114" ~ 0.157" (2.90mm ~ 4.00mm) Grip Range Nylon
Lowest to $0.1199
Keystone Electronics
RIVET SEMI-TUBE 0.187" BRASS
Lowest to $38.3125
Keystone Electronics
0.076" (1.93mm) Snap Rivet 0.083" ~ 0.110" (2.11mm ~ 2.79mm) Grip Range Nylon
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2252 $58.5520
625+ $0.1848 $115.5000
970+ $0.1790 $173.6300
1,335+ $0.1733 $231.3555
1,725+ $0.1675 $288.9375
2,310+ $0.1502 $346.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,962 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess