EN
  • EN
  • DE

SRVO-5045B

Part No SRVO-5045B
Manufacturer Essentra Components
Catalog Rivets
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Rivets
Mfr Essentra Components
Series Richco, SR
Package Bulk
Type Snap Rivet
Rivet Diameter 0.197" (5.00mm)
Rivet Length 0.180" (4.57mm)
Head Diameter 0.354" (8.99mm)
Head Height 0.087" (2.21mm)
Hole Diameter 0.203" (5.16mm)
Grip Range 0.059" ~ 0.098" (1.50mm ~ 2.49mm)
Features Flame Retardant
Color Black
Material Nylon
Other Names 61100366,RPC5220,SRVO-5045 B,SRVO-5045 B,SRVO-5045 BR,SRVO-5045B,SRVO5045B
Standard Package 1,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1275088-SRVO-5045B
Ultra Librarian 3D Model Ultra Librarian SRVO-5045B CAD Model

Description

The SRVO-5045B is a vibration mount from Essentra Components. It is designed to reduce noise and vibration in various applications. These mounts are typically used to isolate vibrating components from the surrounding structure, minimizing the transmission of unwanted noise and vibrations, leading to smoother operation and extended equipment lifespan.

Applications

  • HVAC systems (air conditioners, fans, compressors)
  • Industrial machinery (pumps, motors, generators)
  • Electronic equipment (computers, servers)
  • Automotive applications (engine mounts, suspension components)
  • Marine applications (engine mounts, generator mounts)
  • Medical equipment (pumps, compressors)

Features

  • Manufactured from high-quality elastomer materials (typically rubber or neoprene)
  • Designed for optimal vibration damping and noise reduction
  • Available in various sizes and load capacities
  • Simple to install
  • Resistant to oils, chemicals, and weathering
  • Stud and nut configuration for secure mounting

Benefits

  • Reduces noise and vibration levels
  • Extends the lifespan of equipment
  • Improves the performance of machinery
  • Creates a more comfortable working environment
  • Minimizes structural damage caused by vibration
  • Simplified maintenance by reducing stress on components

Additional Details

The SRVO-5045B vibration mount is constructed from durable materials that provide excellent resistance to oils, chemicals, and weathering. Its stud and nut configuration ensures a secure and reliable mounting connection. The specific dimensions and load capacity vary depending on the specific model. Consult Essentra Components' documentation for exact specifications. Elastomer hardness is typically measured on the Shore A scale, and this will influence the damping characteristics of the mount.

You May Also Be Interested in

16
Keystone Electronics
EYELET 0.187" BRASS TIN PLATED
Need more? Email Us
Essentra Components
RIVET SNAP 0.220" NYLON TAN / 0.118" (3.00mm) Snap Rivet 0.118" ~ 0.157" (3.00mm ~ 3.99mm) Grip Range Nylon
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
RIVET SNAP 0.240" NYLON BLACK / 0.157" (3.99mm) Snap Rivet 0.138" ~ 0.177" (3.51mm ~ 4.50mm) Grip Range Nylon
Need more? Email Us
Essentra Components
SNAP LOCK PIN 0.708" NYLON NRTL / 0.090" (2.29mm) Snap Lock Pin 0.638" (16.21mm) Grip Range Nylon
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Keystone Electronics
RIVET SEMI-TUBE 0.187" BRASS
Lowest to $38.3125
44
Keystone Electronics
EYELET 0.125" BRASS TIN PLATED
Lowest to $67.2314

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess