Products specifications Report Issue?

Category Battery Products - Battery Holders, Clips, Contacts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Battery Type, Function Cylindrical, Contact (Single)
Style Contact Spring (Leaf)
Battery Cell Size A, AA, CR2
Number of Cells 1
Mounting Type Chassis Mount
Height Above Board 0.520" (13.21mm)
Standard Package 100 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 546408-5233
Ultra Librarian 3D Model Ultra Librarian 5233 CAD Model

Description

The 546408-5233 is a battery holder contact spring designed for cylindrical batteries.

  • Height Above Board: 0.520" (13.21mm)
  • Battery Cell Sizes: A, AA, and CR2
  • Contact Spring Style: Secure and reliable connection
  • Mount: Chassis Mount
  • Package: Bulk (100 pieces)
  • Quality: High-quality and durable
  • Ideal for: Various battery-powered devices and applications

You May Also Be Interested in

Shenzhen Myoung Electronic Co., Ltd.
Battery Holder Coin CR2032 Cell TH
Lowest to $0.3418
ECAD model for BS-06-A4BK016
Keystone Electronics
BATTERY RETAINER COIN 12MM SMD
Need more? Email Us
ECAD model for 3080TR
Keystone Electronics
BATTERY CONTACT NEGATIVE SMD TAB
Lowest to $0.5150
ECAD model for 2992TR
Bulgin
BATT HOLDER AA 2 CELL SOLDER LUG
Need more? Email Us
ECAD model for BXS012/1
Keystone Electronics
BATT CONTACT SOLID MULTI PC PIN
Need more? Email Us
ECAD model for 230-1
Keystone Electronics
BATTERY HOLDER 9V PC PIN
Need more? Email Us
ECAD model for 1291-66
MPD (Memory Protection Devices)
BATT HOLDER AA 4 CELL 6\
Need more? Email Us
ECAD model for BH4AAW
Renata SA
Coin Cell Battery Holders SMT HLDR-T&R-GLD CON FOR CR2032MFR
Lowest to $1.3012
ECAD model for SMTU2032-G.TR
Linx Technologies Inc.
BATT RETAINER COIN 20MM PC PIN
Need more? Email Us
ECAD model for BAT-HLD-001-THM

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3119 $56.1420
440+ $0.2560 $112.6400
680+ $0.2480 $168.6400
935+ $0.2400 $224.4000
1,210+ $0.2320 $280.7200
1,620+ $0.2080 $336.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 42,200 pieces
MOQ: 180 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention