EN
  • EN
  • DE

SMTU2032-LF

Part No SMTU2032-LF
Manufacturer Renata Batteries
Catalog Battery Holders, Clips, Contacts
Description BATT HOLDER COIN 20MM 1 CELL SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products - Battery Holders, Clips, Contacts
Mfr Renata Batteries
Package Tray
Product Status Active
Battery Type, Function Coin Cell, Holder
Style Holder (Open)
Battery Cell Size Coin, 20.0mm
Number of Cells 1
Battery Series 2032
Mounting Type PCB, Surface Mount
Termination Style SMD (SMT) Tab
Temperature Range - Operating -40°C ~ 100°C
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001
Win Source Part Number 849263-SMTU2032-LF
Ultra Librarian 3D Model Ultra Librarian SMTU2032-LF CAD Model

Description

The Renata Batteries 849263-SMTU2032-LF is a surface mount battery holder designed for coin cell batteries.

  • Battery Size: 20.0mm
  • Battery Series: 2032
  • Termination Style: SMD (SMT) Tab
  • Temperature Range: -40°C to 100°C
  • Package Quantity: 50 pieces
  • Package Type: Tray
  • Product Status: Active
  • Manufacturer: Renata Batteries
  • REACH Compliance: Unaffected

You May Also Be Interested in

MPD (Memory Protection Devices)
BATTERY HOLDER AA 3 CELL PC PIN
Lowest to $1.9855
Keystone Electronics
BATT RETAINER COIN 20MM PC PIN
Need more? Email Us
Keystone Electronics
BATTERY RETAINER COIN 24.5MM SMD
Need more? Email Us
Keystone Electronics
BATTERY HOLDER 1/2AA SMD
Need more? Email Us
Keystone Electronics
BATTERY RETAINER COIN 6.8MM SMD
Lowest to $1.4662
Bulgin
BATTERY HOLDER 9V PC PIN
Need more? Email Us
98
Keystone Electronics
BATTERY HOLDER CLIP D 2 CELL
Need more? Email Us
Keystone Electronics
BATT CONNECTOR SNAP 9V 6\
Need more? Email Us
Keystone Electronics
BATT RETAINER COIN 23MM PC PIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8859 $53.1540
140+ $0.7269 $101.7660
215+ $0.7042 $151.4030
295+ $0.6815 $201.0425
380+ $0.6587 $250.3060
510+ $0.5906 $301.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess