Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Washers - Bushing, Shoulder
Mfr Keystone Electronics
Series -
Package Bulk
Thread/Screw/Hole Size #2
Diameter - Inside 0.090" (2.29mm)
Diameter - Outside 0.181" (4.60mm)
Diameter - Shoulder 0.047" (1.20mm)
Thickness - Overall 0.234" (5.94mm)
Length - Below Head 0.188" (4.78mm) 3/16"
Material Nylon
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.4590
Standard Package 100 pcs
Win Source Part Number 1380749-3101
Ultra Librarian 3D Model Ultra Librarian 3101 CAD Model

Description

The Nylon Bushing Shoulder Washer is a versatile hardware accessory designed for use in various applications.

  • Overall Thickness: 0.234" (5.94mm)
  • Outside Diameter: 0.181" (4.60mm)
  • Inside Diameter: 0.090" (2.29mm)
  • Length Below Head: 0.188" (4.78mm) or 3/16"
  • Thread/Screw/Hole Size: #2
  • Application: Electronics, Automotive, Machinery
  • Standard Package: 100 Pieces
  • Manufacturer: Keystone Electronics

You May Also Be Interested in

Keystone Electronics
#6 Split Lock Washer 0.033" (0.84mm) Thick Steel Zinc
Need more? Email Us
ECAD model for 4700
Keystone Electronics
WASHER SHOULDER #2 NYLON
Need more? Email Us
ECAD model for 3052
Essentra Components
SHOULDER WASHER .639 ID .788 OD / Shoulder Washer Thick Nylon
Need more? Email Us
ECAD model for 12SWS3029
Bivar Inc.
Need more? Email Us
ECAD model for SW-187-145
Keystone Electronics
WASHER SHOULDER #4 NYLON
Lowest to $0.1310
ECAD model for 3049
Keystone Electronics
#4 Split Lock Washer 0.031" (0.79mm) 1/32" Thick Steel Zinc
Need more? Email Us
ECAD model for 4693
Essentra Components
SHOULDER WASHER .406 ID 1.000 / Shoulder Washer 0.125" (3.18mm) Thick Nylon
Need more? Email Us
ECAD model for 12SWS3618
Keystone Electronics
WASHER SHOULDER #6 NYLON
Need more? Email Us
ECAD model for 3055
Keystone Electronics
WASHER SHOULDER #6 NYLON
Need more? Email Us
ECAD model for 3104

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention