EN
  • EN
  • DE
Part No 3052
Manufacturer Keystone Electronics
Catalog Washers - Bushing, Shoulder
Description WASHER SHOULDER #2 NYLON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Washers - Bushing, Shoulder
Mfr Keystone Electronics
Package Bulk
Product Status Active
Thread/Screw/Hole Size #2
Diameter - Inside 0.090" (2.29mm)
Diameter - Outside 0.181" (4.60mm)
Diameter - Shoulder 0.120" (3.05mm)
Thickness - Overall 0.297" (7.54mm)
Length - Below Head 0.250" (6.35mm) 1/4"
Material Nylon
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.4590
Win Source Part Number 545267-3052
Ultra Librarian 3D Model Ultra Librarian 3052 CAD Model

Description

The 545267-3052 is a washer bushing shoulder designed for use in hardware, fasteners, and accessories.

  • Type: Washer Bushing Shoulder
  • Material: Nylon
  • Thickness: 0.297 inches (7.54mm)
  • Outside Diameter: 0.181 inches (4.60mm)
  • Inside Diameter: 0.090 inches (2.29mm)
  • Length Below Head: 0.250 inches (6.35mm)
  • Thread/Screw/Hole Size: #2
  • Package: Bulk (100 pieces)
  • Manufacturer: Keystone Electronics
  • Status: Active
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 3926.90.4590

You May Also Be Interested in

Bivar Inc.
Need more? Email Us
Panduit Corp
Need more? Email Us
340
Keystone Electronics
WASHER SHOULDER #4 NYLON
Need more? Email Us
Bivar Inc.
Need more? Email Us
Switchcraft Inc.
Need more? Email Us
Keystone Electronics
WASHER SHOULDER #6 NYLON
Need more? Email Us
Bivar Inc.
Need more? Email Us
Bivar Inc.
Need more? Email Us
Bivar Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess