EN
  • EN
  • DE

SW-032-135

Part No SW-032-135
Manufacturer Bivar Inc.
Catalog Washers - Bushing, Shoulder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Washers - Bushing, Shoulder
Mfr Bivar Inc.
Series SW
Package Bag
Thread/Screw/Hole Size #4
Diameter - Inside 0.116" (2.95mm)
Diameter - Outside 0.215" (5.46mm)
Diameter - Shoulder 0.130" (3.30mm)
Thickness - Overall 0.071" (1.80mm)
Length - Below Head 0.032" (0.81mm)
Material Polyphenylene Sulfide, Glass Filled
Base Product Number SW-032
Other Names 492-2301,SW-032-135
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.4590
Win Source Part Number 1275030-SW-032-135
Ultra Librarian 3D Model Ultra Librarian SW-032-135 CAD Model

Description

The SW-032-135 is a washer-bushing-shoulder component from Bivar Inc.

  • Overall Thickness: 0.071 inches (1.80mm)
  • Outside Diameter: 0.215 inches (5.46mm)
  • Inside Diameter: 0.116 inches (2.95mm)
  • Length Below Head: 0.032 inches (0.81mm)
  • Material: Polyphenylene sulfide, glass filled material
  • Package: Bag package
  • Thread/Screw/Hole Size: #4
  • ECCN: EAR99 compliant
  • Application: Ideal for use in hardware, fasteners, and accessories applications.

You May Also Be Interested in

Keystone Electronics
#6 Split Lock Washer 0.033" (0.84mm) Thick Steel Zinc
Need more? Email Us
340
Keystone Electronics
WASHER SHOULDER #4 NYLON
Need more? Email Us
TE Connectivity
WASHER FLAT #4 STEEL / #4 Flat Washer 0.032" (0.81mm) Thick Steel Zinc, Yellow Chromate
Lowest to $0.0620
Essentra Components
SHOULDER WASHER, NATURAL,.472 IN / Shoulder Washer Thick Nylon
Need more? Email Us
Switchcraft Inc.
Lowest to $0.3213
Switchcraft Inc.
Need more? Email Us
Switchcraft Inc.
Need more? Email Us
Essentra Components
SHOULDER WASHER .406 ID 1.000 / Shoulder Washer 0.125" (3.18mm) Thick Nylon
Need more? Email Us
Switchcraft Inc.
Lowest to $0.6713

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess