The SSCW38-C is a stainless steel cable tie manufactured by Panduit Corp. Designed for harsh environments, this cable tie provides robust and reliable bundling and securing of cables, wires, and hoses. Its stainless steel construction offers exceptional resistance to corrosion, chemicals, and extreme temperatures, making it suitable for a wide range of industrial and outdoor applications.
Applications
- Marine environments
- Chemical processing plants
- Food processing facilities
- Oil and gas industries
- Outdoor installations
- Automotive applications
Features
- Stainless steel construction (Type 304)
- Width: 0.31 inches (7.9 mm)
- Length: 14.5 inches (368 mm)
- Minimum loop tensile strength: 100 lbs (445 N)
- Operating temperature: -80°C to 538°C (-112°F to 1000°F)
- Self-locking mechanism
- Rounded edges for safety
Benefits
- Excellent corrosion resistance, ensuring long-lasting performance in harsh environments.
- High tensile strength provides secure bundling of cables and wires.
- Wide operating temperature range allows for use in extreme conditions.
- Self-locking mechanism ensures quick and easy installation.
- Rounded edges prevent damage to cables and enhance worker safety.
- Resistance to chemicals, UV radiation, and salt spray, making it ideal for outdoor applications.
Additional Details
The SSCW38-C cable tie is made from Type 304 stainless steel, known for its excellent corrosion resistance and durability. The self-locking head design ensures a secure and reliable hold. The cable tie is suitable for bundling cables with a maximum diameter of approximately 4 inches. It is commonly used in applications where exposure to harsh chemicals, saltwater, or extreme temperatures is a concern. The stainless steel material is also resistant to UV radiation, making it suitable for prolonged outdoor use. The product is available in various packaging options to suit different application needs. The SSCW38-C meets industry standards for cable ties and is designed for long-term reliability. Its high tensile strength ensures that cables remain securely bundled even under stress or vibration. The smooth, rounded edges of the cable tie prevent damage to cable insulation and minimize the risk of injury during installation. The product is easy to install, requiring no special tools.