EN
  • EN
  • DE
Part No 2061
Manufacturer Keystone Electronics
Catalog Screws, Bolts
Description SHOULDER SCREW PAN SLOTTED 4-40
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Screws, Bolts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Shoulder Screw
Screw Head Type Pan Head
Drive Type Slotted
Features Bowtie Clip Included
Thread Size #4-40
Length - Below Head 0.281" (7.14mm)
Material Steel
Plating Zinc, Yellow Chromate
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7326.90.8688
Win Source Part Number 540200-2061
Ultra Librarian 3D Model Ultra Librarian 2061 CAD Model

Description

The 540200-2061 is a shoulder screw designed for use in hardware, fasteners, and accessories.

  • Material: Steel
  • Plating: Zinc and yellow chromate
  • Thread Size: #4-40
  • Head Type: Pan head
  • Drive Type: Slotted
  • Length Below Head: 0.281 inches (7.14mm)
  • Package: Bulk (50 pieces)
  • Manufacturer: Keystone Electronics
  • Status: Active
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 7326.90.8688

You May Also Be Interested in

Essentra Components
BOLT HEX HEAD HEX SOCKET 1/4\
Need more? Email Us
3M
SCREW GROMMET THERMOPLASTIC BLUE
Need more? Email Us
Essentra Components
MACHINE SCREW PAN SLOTTED 4-40
Lowest to €0.1897
STMicroelectronics
Lowest to €9.9066
Panduit Corp
Need more? Email Us
Essentra Components
THUMB SCREW KNOB - 3/8\
Need more? Email Us
Essentra Components
THUMB SCREW KNOB - #4-40
Need more? Email Us
Essentra Components
KNURLED SLOTTED THUMB SCREW, NAT
Need more? Email Us
B&K Precision
MACH SCREW PAN HEAD PHILLIPS M2
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ €12.3009 €61.5043
11+ €10.0936 €111.0299
17+ €9.7777 €166.2217
23+ €9.4629 €217.6461
29+ €9.1469 €265.2602
39+ €8.2013 €319.8497
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess