EN
  • EN
  • DE

NSS-4-10-01

Part No NSS-4-10-01
Manufacturer Essentra Components
Catalog Screws, Bolts
Description MACHINE SCREW PAN SLOTTED 4-40
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Hardware, Fasteners, Accessories
Manufacturer Essentra Components
Status Active
Type Machine Screw
Screw Head Type Pan Head
Drive Type Slotted
Thread Size #4-40
Head Diameter 0.209" (5.30mm)
Head Height 0.070" (1.78mm)
Length - Below Head 0.625" (15.88mm) 5/8"
Length - Overall 0.695" (17.65mm)
Material Nylon
Win Source Part Number 1102169-NSS-4-10-01
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian NSS-4-10-01 CAD Model

Description

The Essentra Components 1102169-NSS-4-10-01 is a machine screw made of nylon.

  • Material: nylon
  • Overall Length: 0.695 inches (17.65mm)
  • Length Below Head: 0.625 inches (15.88mm)
  • Head Diameter: 0.209 inches (5.30mm)
  • Head Height: 0.070 inches (1.78mm)
  • Thread Size: #4-40
  • Head Type: pan head
  • Drive Type: slotted
  • Category: hardware, fasteners, and accessories
  • Popularity: medium
  • Supply and Demand Status: sufficient
  • Application: power management

You May Also Be Interested in

Essentra Components
#6-32 Oval Head Machine Screw Slotted Drive Nylon
Need more? Email Us
RAF Electronic Hardware
M5x0.8 Knob Thumb Screw Drive Aluminum
Need more? Email Us
Essentra Components
KNURLED SLOTTED THUMB SCREW, NAT
Need more? Email Us
Essentra Components
KNOB SLOTTED 1/4\
Need more? Email Us
Essentra Components
THUMB SCREW KNOB - #4-40
Need more? Email Us
Essentra Components
MACHINE SCREW PAN PHILLIPS 6-32
Lowest to $0.0768
Essentra Components
THUMB SCREW KNOB - 1/4\
Need more? Email Us
RAF Electronic Hardware
METRIC SHOULDER SCREWPLAIN BRASS
Need more? Email Us
Altech corporation
SCREW M3 X 155MM FOR 2LHB BULB H
Lowest to $0.5648

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2074 $50.8130
590+ $0.1702 $100.4180
910+ $0.1649 $150.0590
1,255+ $0.1596 $200.2980
1,625+ $0.1543 $250.7375
2,170+ $0.1383 $300.1110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess