Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Mfr 3M
Series 452
Package Tape & Reel
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.050" (1.27mm)
Number of Positions 10
Number of Rows 2
Row Spacing - Mating 0.050" (1.27mm)
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Surface Mount
Termination Solder
Fastening Type Push-Pull
Insulation Height 0.222" (5.65mm)
Contact Shape Square
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30.0µin (0.76µm)
Contact Finish - Post Tin
Contact Material Copper Alloy
Insulation Material Liquid Crystal Polymer (LCP)
Features Keying Slot, Pick and Place
Temperature Range - Operating -65°C ~ 125°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 1A
Voltage Rating 125V
Mated Stacking Heights 5.84mm, 6.60mm, 7.21mm, 8.13mm
Contact Finish Thickness - Post 200.0µin (5.08µm)
Base Product Number 45210
Standard Package 500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1348626-45210-200230
Ultra Librarian 3D Model Ultra Librarian 45210-200230 CAD Model

Description

This 452 series male pin header connector is designed for use in electronic devices that require high-speed data transmission.

  • Connector Type: Header
  • Rows: Two
  • Positions: Ten
  • Termination: Soldered
  • Contact Finish Thickness: 30.0μin (0.76μm)
  • Contact Material: Copper Alloy
  • Housing Material: Liquid Crystal Polymer (LCP)
  • Voltage Rating: 125V
  • Current Rating: 1A
  • Mounting Type: Surface Mount
  • Operating Temperature: -65°C to 125°C
  • Package: Tape and Reel
  • Standard Package: 500

You May Also Be Interested in

Molex, LLC
0.80mm (.031") Pitch Header, Surface Mount, Dual Row, Vertical Stacking, 4.50 and5.50mm (.177 and .217") Stacking Heights, Lead-free, 20 Circuits
Lowest to $4.6214
ECAD model for 53307-2071
Molex, LLC
CONN SOCKET 28-32AWG CRIMP TIN
Lowest to $0.0106
ECAD model for 500588000
Molex, LLC
2.54mm (.100) Pitch C-Grid® PC Board Connector, Single Row, Vertical, 6 Circuits
Lowest to $1.1256
ECAD model for 90147-1106
TE Connectivity
MICRO QUADLOK SYSTEM PIN CONTA / Pin Contact Gold 18-20 AWG Crimp
Lowest to $0.2976
ECAD model for 5-963716-2
TE Connectivity
CONN SOCKET 16-20AWG CRIMP TIN
Lowest to $0.1035
ECAD model for 171639-1
Molex, LLC
IGRID2.0 PLUGTHOLEHDR RA
Lowest to $3.5600
ECAD model for 2086591240
Others
Lowest to $29.3699
ECAD model for 245805026000829+
Samtec Inc.
CONN RCPT 160POS 0.05 GOLD SMD / 160 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold
Lowest to $30.3333
ECAD model for SOLC-140-02-S-Q
Molex, LLC
CONN HEADER VERT 4POS 3MM
Need more? Email Us
ECAD model for 206832-0401

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention