Products specifications Report Issue?

Category Battery Products>Battery Holders, Clips, Contacts
Mfr Keystone Electronics
Series Vibra-Fit
Package Tape & Reel
Battery Type, Function Coin Cell, Holder
Style Holder (Open)
Battery Cell Size Coin, 20.0mm
Number of Cells 1
Battery Series 2032
Mounting Type PCB, Surface Mount
Termination Style SMD (SMT) Tab
Height Above Board 0.217" (5.50mm)
Temperature Range - Operating -50°C ~ 145°C
Other Names 1060KCT,36-1060CT,Q104048,36-1060TR,36-1060DKR,1060KDKR,1060KTR,1060KTRR,1060KCT,1060KTR,1060KDKR,1060KTRL
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4030
Win Source Part Number 1314306-1060TR
Ultra Librarian 3D Model Ultra Librarian 1060TR CAD Model

Description

The Vibra-Fit 1314306-1060TR is an electronic component manufactured by Keystone Electronics. Keystone Electronics manufactures this.

  • Termination Style: SMD (SMT) tab
  • Battery Type: Coin cell
  • Package: Tape & reel
  • Standard Package: 500
  • Height Above Board: 0.217" (5.50mm)

You May Also Be Interested in

Keystone Electronics
BATTERY HOLDER C 2 CELL PC PIN
Need more? Email Us
ECAD model for 2231
MPD (Memory Protection Devices)
BATT HLDR COIN 16MM 1 CEL PC PIN / Battery Holder (Open) Coin, 16.0mm 1 Cell PC Pin
Need more? Email Us
ECAD model for BH600
TE Connectivity
BATT HLDR COIN 20MM 1 CEL PC PIN / Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin
Lowest to $0.4964
ECAD model for 120591-1
Keystone Electronics
Lowest to $1.1409
ECAD model for 1060TR
MPD (Memory Protection Devices)
BATTERY HOLDER COIN 20MM SMD
Lowest to $1.7911
ECAD model for BU2032SM-JJ-GTR
Keystone Electronics
BATT CNTCT SPRING MULTI SLDR LUG
Lowest to $0.3261
ECAD model for 5201
210
Keystone Electronics
BATT CONTACT SPRING MULT 2 CEL
Need more? Email Us
ECAD model for 210
Renata Batteries
BATT HOLDER COIN 20MM 1 CELL SMD
Lowest to $1.1228
ECAD model for SMTU2032-LF
TE Connectivity
BATT HLDR COIN 6.8MM 1 CELL SMD / Battery Holder (Open) Coin, 6.8mm 1 Cell SMD (SMT) Tab
Lowest to $3.4215
ECAD model for 1376164-1

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1409 $57.0450
120+ $0.9362 $112.3440
190+ $0.9070 $172.3300
260+ $0.8776 $228.1760
335+ $0.8484 $284.2140
445+ $0.7607 $338.5115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19,695 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention