Products specifications Report Issue?

R @ 25°C 40 Ohms
Tolerance ±25%
Current - Steady State Max 4.1 A
R @ Current 280 mOhms
Diameter 0.670" (17.00mm)
Lead Spacing 0.307" (7.80mm)
Approval Agency UL
Ultra Librarian 3D Model Ultra Librarian MS1540004 CAD Model

You May Also Be Interested in

Eaton / Cutler Hammer
VARISTOR 820V 1.2KA 2SMD NO LEAD
Lowest to $1.0489
ECAD model for MOVS4032V510
TE Connectivity
CIR BRKR THRM 20A 250VAC 50VDC
Need more? Email Us
ECAD model for W58-XB1A4A-20
Wurth Electronics Inc
TVS DIODE 5VWM 10.5VC DFN16102L
Lowest to $1.8327
ECAD model for 824031815
Micro Commercial Co
TVS DIODE 6VWM 10.3VC SOD123FL
Lowest to $0.1763
ECAD model for SMF6.0A-TP
Panasonic
TCO 250VAC 2A 86C(187F) AXIAL
Need more? Email Us
ECAD model for EYP-2BN082
EPCOS (TDK)
VARISTOR 82V 400A 3225
Lowest to $0.6108
ECAD model for B72650M0500K072
Taiwan Semiconductor
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
ECAD model for TLD8S30AH
Schurter Inc.
OGD COVER 5X20/6.3X32
Lowest to $1.8908
ECAD model for 0853.0917
Schurter Inc.
FUSE CERM 10A 250VAC 150VDC 5X20
Lowest to $0.5255
ECAD model for 0001.2514

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention