EN
  • EN
  • DE

T521V686M016ATE0507652

Part No T521V686M016ATE0507652
Manufacturer Kemet
Catalog OEM Parts (T - Z)
Description Polymer cap ( 68uF /16V / 50 mohm / V case)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097784-T521V686M016ATE0507652
Categories OEM Parts(T-Z)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T521V686M016ATE0507652 CAD Model

Description

The T521V686M016ATE0507652 is a surface-mount solid electrolytic capacitor manufactured by Kemet. It belongs to the T521 series of high-reliability polymer tantalum capacitors, designed for demanding applications requiring stable performance and long operational life.

Applications

  • Power Filtering: Used in power supplies and DC-DC converters to smooth out voltage fluctuations and reduce ripple noise.
  • Bypass Capacitors: Employed in digital circuits and microcontrollers to provide a stable voltage source and suppress transient voltage spikes.
  • Energy Storage: Suitable for applications requiring short-term energy storage, such as in memory backup systems.
  • Industrial Equipment: Integrated into industrial control systems, automation devices, and measurement instruments where reliability and stability are paramount.
  • Aerospace and Defense: Used in avionics, military communications, and radar systems due to their high reliability and tolerance to extreme environmental conditions.

Features

  • Polymer Tantalum Construction: Utilizes a polymer cathode which provides lower ESR (Equivalent Series Resistance) compared to traditional manganese dioxide tantalum capacitors.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing time and cost.
  • High Capacitance: Offers a capacitance of 68μF, suitable for applications requiring significant charge storage.
  • Low ESR: Features a low ESR, minimizing power dissipation and improving circuit efficiency.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, ensuring environmental friendliness.

Benefits

  • Improved Circuit Efficiency: The low ESR contributes to reduced power loss and higher circuit efficiency, extending the lifespan of the application.
  • Enhanced Reliability: The polymer tantalum construction ensures stable performance over a wide range of temperatures and operating conditions.
  • Reduced Noise: Effective in filtering noise and ripple in power supplies, leading to cleaner and more stable signals.
  • Long Operational Life: Designed for extended use in demanding environments, reducing maintenance costs and downtime.
  • Space Saving: Surface mount design allows for compact and efficient board layouts, especially important in space-constrained applications.

Additional Details

The specific voltage rating for this capacitor is 16V. The operating temperature range is typically -55°C to +105°C. The dimensions of the component are standardized for SMT assembly. Detailed datasheets available from Kemet provide comprehensive information on performance characteristics, ESR vs. frequency curves, and derating guidelines.

You May Also Be Interested in

Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess